Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Equipment Cooling FT600HA1220BK

Description
Features Standard 19" rack mount Compact and economical rack cooling solution. Fan trays can be positioned at the bottom of a rack to force air through the cabinet, at the top to exhaust air out or below specific pieces of equipment for spot cooling Choice of two operating voltages 115VAC (or 220VAC) - both 50/60 Hz., thermally protected, ball bearing fans Circuit breaker protected Low profile 1.75" (1U) of panel space 115VAC versions include a 6' 14/3 STJW cord with moulded 3 prong plug (NEMA 5-15P) 220VAC versions include an IEC input receptacle (IEC320-C14) Integral finger guards above and below fans Case width is 17" 6 and 9 fan units include an adjustable rear mounting bracket (mounts to rear panel rails) for extra stability Shipped fully assembled Available with or without on/off switch Finished in textured black powder paint TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Mounting Hardware Power Cords
Request a Quote Datasheet
Description
Features Standard 19" rack mount Compact and economical rack cooling solution. Fan trays can be positioned at the bottom of a rack to force air through the cabinet, at the top to exhaust air out or below specific pieces of equipment for spot cooling Choice of two operating voltages 115VAC (or 220VAC) - both 50/60 Hz., thermally protected, ball bearing fans Circuit breaker protected Low profile 1.75" (1U) of panel space 115VAC versions include a 6' 14/3 STJW cord with moulded 3 prong plug (NEMA 5-15P) 220VAC versions include an IEC input receptacle (IEC320-C14) Integral finger guards above and below fans Case width is 17" 6 and 9 fan units include an adjustable rear mounting bracket (mounts to rear panel rails) for extra stability Shipped fully assembled Available with or without on/off switch Finished in textured black powder paint TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Mounting Hardware Power Cords
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Equipment Cooling - FT600HA1220BK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Equipment Cooling
FT600HA1220BK
Rack Mounting Solutions - Rack Accessories - Equipment Cooling FT600HA1220BK
Features Standard 19" rack mount Compact and economical rack cooling solution. Fan trays can be positioned at the bottom of a rack to force air through the cabinet, at the top to exhaust air out or below specific pieces of equipment for spot cooling Choice of two operating voltages 115VAC (or 220VAC) - both 50/60 Hz., thermally protected, ball bearing fans Circuit breaker protected Low profile 1.75" (1U) of panel space 115VAC versions include a 6' 14/3 STJW cord with moulded 3 prong plug (NEMA 5-15P) 220VAC versions include an IEC input receptacle (IEC320-C14) Integral finger guards above and below fans Case width is 17" 6 and 9 fan units include an adjustable rear mounting bracket (mounts to rear panel rails) for extra stability Shipped fully assembled Available with or without on/off switch Finished in textured black powder paint TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Mounting Hardware Power Cords

Features

  • Standard 19" rack mount
  • Compact and economical rack cooling solution.
  • Fan trays can be positioned at the bottom of a rack to force air through the cabinet, at the top to exhaust air out or below specific pieces of equipment for spot cooling
  • Choice of two operating voltages 115VAC (or 220VAC) - both 50/60 Hz., thermally protected, ball bearing fans
  • Circuit breaker protected
  • Low profile 1.75" (1U) of panel space
  • 115VAC versions include a 6' 14/3 STJW cord with moulded 3 prong plug (NEMA 5-15P)
  • 220VAC versions include an IEC input receptacle (IEC320-C14)
  • Integral finger guards above and below fans
  • Case width is 17"
  • 6 and 9 fan units include an adjustable rear mounting bracket (mounts to rear panel rails) for extra stability
  • Shipped fully assembled
  • Available with or without on/off switch
  • Finished in textured black powder paint
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America.

Accessories

  • Mounting Hardware
  • Power Cords
Supplier's Site
Rack Thermal Management - HM5445-ND - DigiKey
Thief River Falls, MN, United States
Rack Thermal Management
HM5445-ND
Rack Thermal Management HM5445-ND
"Rack Fan Tray, AC, 6 Fans, 600 CFM 16.99"" L x 13.12"" W x 1.75"" H (431.5mm x 333.2mm x 44.4mm)"

"Rack Fan Tray, AC, 6 Fans, 600 CFM 16.99"" L x 13.12"" W x 1.75"" H (431.5mm x 333.2mm x 44.4mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number FT600HA1220BK HM5445-ND
Product Name Rack Mounting Solutions - Rack Accessories - Equipment Cooling Rack Thermal Management
Unlock Full Specs
to access all available technical data

Similar Products