Hammond Manufacturing Company Inc. Electrical - General Accessories - Panels and Panel Accessories EP1212

Description
Features Larger than standard NEMA panel used in same sized enclosure. 12gauge steel construction. Larger sizes have 2 or 4 formed flanges for added strength. Slotted corner design for easier mounting. Finished in white or unpainted galvanized. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Mild Steel - Galvanized - Size - Part No. - Part No. - D - E - Gauge EP1210 - EPG1210 - 10.20 8.20 12 EP1212 - EPG1212 - 10.20 10.20 12 EP1224 - EPG1224 - 10.20 22.20 12 EP1612 - EPG1612 - 14.20 10.20 12 EP1616 - EPG1616 - 14.20 14.20 12 EP1620 - EPG1620 - 14.20 18.20 12 EP2012 - EPG2012 - 18.20 10.20 12 EP2016 - EPG2016 - 18.20 14.20 12 EP2020 - EPG2020 - 18.20 18.20 12 EP2024 - EPG2024 - 18.20 22.20 12 EP2412 - EPG2412 - 22.20 10.20 12 EP2416 - EPG2416 - 22.20 14.20 12 EP2420 - EPG2420 - 22.20 18.20 12 EP2424 - EPG2424 - 22.20 22.20 12 EP2430 - EPG2430 - 22.20 28.20 12 EP2442 - EPG2442 - 22.20 40.20 12 EP2448 - EPG2448 - 22.20 46.20 12 EP3012 - EPG3012 - 28.20 10.20 12 EP3016 - EPG3016 - 28.20 14.20 12 EP3020 - EPG3020 - 28.20 18.20 12 EP3024 - EPG3024 - 28.20 22.20 12 Units shown: inch. Switch units to: mm Mild Steel - Galvanized - Size - Part No. - Part No. - D - E - Gauge EP3030 - EPG3030 - 28.20 28.20 12 EP3036 - EPG3036 - 28.20 34.20 12 EP3042 - EPG3042 - 28.20 40.20 12 EP3048 - EPG3048 - 28.20 46.20 12 EP3060 - EPG3060 - 28.20 58.20 12 EP3624 - EPG3624 - 34.20 22.20 12 EP3630 - EPG3630 - 34.20 28.20 12 EP3636 - EPG3636 - 34.20 34.20 12 EP3642 - EPG3642 - 34.20 40.20 12 EP3648 - EPG3648 - 34.20 46.20 12 EP3660 - EPG3660 - 34.20 58.20 12 EP4224 - EPG4224 - 40.20 22.20 12 EP4230 - EPG4230 - 40.20 28.20 12 EP4236 - EPG4236 - 40.20 34.20 12 EP4824 - EPG4824 - 46.20 22.20 12 EP4830 - EPG4830 - 46.20 28.20 12 EP4836 - EPG4836 - 46.20 34.20 12 EP4848 - EPG4848 - 46.20 46.20 12 EP6036 - EPG6036 - 58.20 34.20 12 EP7230 - EPG7230 - 70.20 28.20 12 EP7236 - EPG7236 - 70.20 34.20 12
Request a Quote Datasheet
Description
Features Larger than standard NEMA panel used in same sized enclosure. 12gauge steel construction. Larger sizes have 2 or 4 formed flanges for added strength. Slotted corner design for easier mounting. Finished in white or unpainted galvanized. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Mild Steel - Galvanized - Size - Part No. - Part No. - D - E - Gauge EP1210 - EPG1210 - 10.20 8.20 12 EP1212 - EPG1212 - 10.20 10.20 12 EP1224 - EPG1224 - 10.20 22.20 12 EP1612 - EPG1612 - 14.20 10.20 12 EP1616 - EPG1616 - 14.20 14.20 12 EP1620 - EPG1620 - 14.20 18.20 12 EP2012 - EPG2012 - 18.20 10.20 12 EP2016 - EPG2016 - 18.20 14.20 12 EP2020 - EPG2020 - 18.20 18.20 12 EP2024 - EPG2024 - 18.20 22.20 12 EP2412 - EPG2412 - 22.20 10.20 12 EP2416 - EPG2416 - 22.20 14.20 12 EP2420 - EPG2420 - 22.20 18.20 12 EP2424 - EPG2424 - 22.20 22.20 12 EP2430 - EPG2430 - 22.20 28.20 12 EP2442 - EPG2442 - 22.20 40.20 12 EP2448 - EPG2448 - 22.20 46.20 12 EP3012 - EPG3012 - 28.20 10.20 12 EP3016 - EPG3016 - 28.20 14.20 12 EP3020 - EPG3020 - 28.20 18.20 12 EP3024 - EPG3024 - 28.20 22.20 12 Units shown: inch. Switch units to: mm Mild Steel - Galvanized - Size - Part No. - Part No. - D - E - Gauge EP3030 - EPG3030 - 28.20 28.20 12 EP3036 - EPG3036 - 28.20 34.20 12 EP3042 - EPG3042 - 28.20 40.20 12 EP3048 - EPG3048 - 28.20 46.20 12 EP3060 - EPG3060 - 28.20 58.20 12 EP3624 - EPG3624 - 34.20 22.20 12 EP3630 - EPG3630 - 34.20 28.20 12 EP3636 - EPG3636 - 34.20 34.20 12 EP3642 - EPG3642 - 34.20 40.20 12 EP3648 - EPG3648 - 34.20 46.20 12 EP3660 - EPG3660 - 34.20 58.20 12 EP4224 - EPG4224 - 40.20 22.20 12 EP4230 - EPG4230 - 40.20 28.20 12 EP4236 - EPG4236 - 40.20 34.20 12 EP4824 - EPG4824 - 46.20 22.20 12 EP4830 - EPG4830 - 46.20 28.20 12 EP4836 - EPG4836 - 46.20 34.20 12 EP4848 - EPG4848 - 46.20 46.20 12 EP6036 - EPG6036 - 58.20 34.20 12 EP7230 - EPG7230 - 70.20 28.20 12 EP7236 - EPG7236 - 70.20 34.20 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - General Accessories - Panels and Panel Accessories - EP1212 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - General Accessories - Panels and Panel Accessories
EP1212
Electrical - General Accessories - Panels and Panel Accessories EP1212
Features Larger than standard NEMA panel used in same sized enclosure. 12gauge steel construction. Larger sizes have 2 or 4 formed flanges for added strength. Slotted corner design for easier mounting. Finished in white or unpainted galvanized. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Mild Steel - Galvanized - Size - Part No. - Part No. - D - E - Gauge EP1210 - EPG1210 - 10.20 8.20 12 EP1212 - EPG1212 - 10.20 10.20 12 EP1224 - EPG1224 - 10.20 22.20 12 EP1612 - EPG1612 - 14.20 10.20 12 EP1616 - EPG1616 - 14.20 14.20 12 EP1620 - EPG1620 - 14.20 18.20 12 EP2012 - EPG2012 - 18.20 10.20 12 EP2016 - EPG2016 - 18.20 14.20 12 EP2020 - EPG2020 - 18.20 18.20 12 EP2024 - EPG2024 - 18.20 22.20 12 EP2412 - EPG2412 - 22.20 10.20 12 EP2416 - EPG2416 - 22.20 14.20 12 EP2420 - EPG2420 - 22.20 18.20 12 EP2424 - EPG2424 - 22.20 22.20 12 EP2430 - EPG2430 - 22.20 28.20 12 EP2442 - EPG2442 - 22.20 40.20 12 EP2448 - EPG2448 - 22.20 46.20 12 EP3012 - EPG3012 - 28.20 10.20 12 EP3016 - EPG3016 - 28.20 14.20 12 EP3020 - EPG3020 - 28.20 18.20 12 EP3024 - EPG3024 - 28.20 22.20 12 Units shown: inch. Switch units to: mm Mild Steel - Galvanized - Size - Part No. - Part No. - D - E - Gauge EP3030 - EPG3030 - 28.20 28.20 12 EP3036 - EPG3036 - 28.20 34.20 12 EP3042 - EPG3042 - 28.20 40.20 12 EP3048 - EPG3048 - 28.20 46.20 12 EP3060 - EPG3060 - 28.20 58.20 12 EP3624 - EPG3624 - 34.20 22.20 12 EP3630 - EPG3630 - 34.20 28.20 12 EP3636 - EPG3636 - 34.20 34.20 12 EP3642 - EPG3642 - 34.20 40.20 12 EP3648 - EPG3648 - 34.20 46.20 12 EP3660 - EPG3660 - 34.20 58.20 12 EP4224 - EPG4224 - 40.20 22.20 12 EP4230 - EPG4230 - 40.20 28.20 12 EP4236 - EPG4236 - 40.20 34.20 12 EP4824 - EPG4824 - 46.20 22.20 12 EP4830 - EPG4830 - 46.20 28.20 12 EP4836 - EPG4836 - 46.20 34.20 12 EP4848 - EPG4848 - 46.20 46.20 12 EP6036 - EPG6036 - 58.20 34.20 12 EP7230 - EPG7230 - 70.20 28.20 12 EP7236 - EPG7236 - 70.20 34.20 12

Features

  • Larger than standard NEMA panel used in same sized enclosure.
  • 12gauge steel construction.
  • Larger sizes have 2 or 4 formed flanges for added strength.
  • Slotted corner design for easier mounting.
  • Finished in white or unpainted galvanized.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Mild Steel - Galvanized - Size -
Part No. - Part No. - D - E - Gauge
EP1210 - EPG1210 - 10.20 8.20 12
EP1212 - EPG1212 - 10.20 10.20 12
EP1224 - EPG1224 - 10.20 22.20 12
EP1612 - EPG1612 - 14.20 10.20 12
EP1616 - EPG1616 - 14.20 14.20 12
EP1620 - EPG1620 - 14.20 18.20 12
EP2012 - EPG2012 - 18.20 10.20 12
EP2016 - EPG2016 - 18.20 14.20 12
EP2020 - EPG2020 - 18.20 18.20 12
EP2024 - EPG2024 - 18.20 22.20 12
EP2412 - EPG2412 - 22.20 10.20 12
EP2416 - EPG2416 - 22.20 14.20 12
EP2420 - EPG2420 - 22.20 18.20 12
EP2424 - EPG2424 - 22.20 22.20 12
EP2430 - EPG2430 - 22.20 28.20 12
EP2442 - EPG2442 - 22.20 40.20 12
EP2448 - EPG2448 - 22.20 46.20 12
EP3012 - EPG3012 - 28.20 10.20 12
EP3016 - EPG3016 - 28.20 14.20 12
EP3020 - EPG3020 - 28.20 18.20 12
EP3024 - EPG3024 - 28.20 22.20 12

Units shown: inch. Switch units to: mm


Mild Steel - Galvanized - Size -
Part No. - Part No. - D - E - Gauge
EP3030 - EPG3030 - 28.20 28.20 12
EP3036 - EPG3036 - 28.20 34.20 12
EP3042 - EPG3042 - 28.20 40.20 12
EP3048 - EPG3048 - 28.20 46.20 12
EP3060 - EPG3060 - 28.20 58.20 12
EP3624 - EPG3624 - 34.20 22.20 12
EP3630 - EPG3630 - 34.20 28.20 12
EP3636 - EPG3636 - 34.20 34.20 12
EP3642 - EPG3642 - 34.20 40.20 12
EP3648 - EPG3648 - 34.20 46.20 12
EP3660 - EPG3660 - 34.20 58.20 12
EP4224 - EPG4224 - 40.20 22.20 12
EP4230 - EPG4230 - 40.20 28.20 12
EP4236 - EPG4236 - 40.20 34.20 12
EP4824 - EPG4824 - 46.20 22.20 12
EP4830 - EPG4830 - 46.20 28.20 12
EP4836 - EPG4836 - 46.20 34.20 12
EP4848 - EPG4848 - 46.20 46.20 12
EP6036 - EPG6036 - 58.20 34.20 12
EP7230 - EPG7230 - 70.20 28.20 12
EP7236 - EPG7236 - 70.20 34.20 12

Supplier's Site
Box Components - HM5413-ND - DigiKey
Thief River Falls, MN, United States
Box Components
HM5413-ND
Box Components HM5413-ND
"Metal, Steel Panel, Inner 10.200"" L x 10.200"" W (259.08mm x 259.08mm) White"

"Metal, Steel Panel, Inner 10.200"" L x 10.200"" W (259.08mm x 259.08mm) White"

Buy Now Datasheet
Enclosure Accessory/Kit - 1032161 - Radwell International
Willingboro, NJ, United States
Enclosure Accessory/Kit
1032161
Enclosure Accessory/Kit 1032161
SUBPANEL, CARBON STEEL, RAL 9003 WHITE, POWDER COAT FINISH, FOR USE WITH 12X12 (HXW) EN4SD12126XX & ST12126LG ECLIPSE SERIES ENCLOSURES. FREE 2 YEAR RADWELL WARRANTY

SUBPANEL, CARBON STEEL, RAL 9003 WHITE, POWDER COAT FINISH, FOR USE WITH 12X12 (HXW) EN4SD12126XX & ST12126LG ECLIPSE SERIES ENCLOSURES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Radwell International
Product Category Uncategorized Products Uncategorized Products Uncategorized Products
Product Number EP1212 HM5413-ND 1032161
Product Name Electrical - General Accessories - Panels and Panel Accessories Box Components Enclosure Accessory/Kit
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - HM2708-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2709-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2810-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2943-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details