Hammond Manufacturing Company Inc. Electrical - General Accessories - Miscellaneous DSTOPKHD

Description
Features Offered in 2 versions – standard and heavy duty Provides for door opening in fixed position as required. Prevents door swing that can occur in field maintenance situations. Minimum enclosure width of 20" for single door and 48" for two-door is required Door stop kit maintains NEMA 4x, 4, 3R and 12 ratings when installed correctly using the hardware and directions provided. Standard kit: Ideal for most wallmount enclosure applications. Manufactured in 12 gauge zinc plated steel. Suitable for top and/or bottom installation. Heavy duty kit: Designed for use with freestanding and floormount enclosures. Can be used on certain heavy duty wallmount series - 1418, 1422, HN4WM or HWHK - providing the specific size does NOT have door stiffeners to interfere. Manufactured in 10 gauge 316 stainless steel. Designed for bottom of door installation only Not compatible with enclosures with quarter turns located at bottom of doors. Note: Kits not compatible with Eclipse swing panel/frame accessories. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part numbers with stars are new sizes or packaging configurations. Part No. - Description DSTOPK - Door stop kit DSTOPKHD - Heavy duty door stop kit
Request a Quote Datasheet
Description
Features Offered in 2 versions – standard and heavy duty Provides for door opening in fixed position as required. Prevents door swing that can occur in field maintenance situations. Minimum enclosure width of 20" for single door and 48" for two-door is required Door stop kit maintains NEMA 4x, 4, 3R and 12 ratings when installed correctly using the hardware and directions provided. Standard kit: Ideal for most wallmount enclosure applications. Manufactured in 12 gauge zinc plated steel. Suitable for top and/or bottom installation. Heavy duty kit: Designed for use with freestanding and floormount enclosures. Can be used on certain heavy duty wallmount series - 1418, 1422, HN4WM or HWHK - providing the specific size does NOT have door stiffeners to interfere. Manufactured in 10 gauge 316 stainless steel. Designed for bottom of door installation only Not compatible with enclosures with quarter turns located at bottom of doors. Note: Kits not compatible with Eclipse swing panel/frame accessories. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part numbers with stars are new sizes or packaging configurations. Part No. - Description DSTOPK - Door stop kit DSTOPKHD - Heavy duty door stop kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - General Accessories - Miscellaneous - DSTOPKHD - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - General Accessories - Miscellaneous
DSTOPKHD
Electrical - General Accessories - Miscellaneous DSTOPKHD
Features Offered in 2 versions – standard and heavy duty Provides for door opening in fixed position as required. Prevents door swing that can occur in field maintenance situations. Minimum enclosure width of 20" for single door and 48" for two-door is required Door stop kit maintains NEMA 4x, 4, 3R and 12 ratings when installed correctly using the hardware and directions provided. Standard kit: Ideal for most wallmount enclosure applications. Manufactured in 12 gauge zinc plated steel. Suitable for top and/or bottom installation. Heavy duty kit: Designed for use with freestanding and floormount enclosures. Can be used on certain heavy duty wallmount series - 1418, 1422, HN4WM or HWHK - providing the specific size does NOT have door stiffeners to interfere. Manufactured in 10 gauge 316 stainless steel. Designed for bottom of door installation only Not compatible with enclosures with quarter turns located at bottom of doors. Note: Kits not compatible with Eclipse swing panel/frame accessories. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part numbers with stars are new sizes or packaging configurations. Part No. - Description DSTOPK - Door stop kit DSTOPKHD - Heavy duty door stop kit

Features

  • Offered in 2 versions – standard and heavy duty
  • Provides for door opening in fixed position as required.
  • Prevents door swing that can occur in field maintenance situations.
  • Minimum enclosure width of 20" for single door and 48" for two-door is required
  • Door stop kit maintains NEMA 4x, 4, 3R and 12 ratings when installed correctly using the hardware and directions provided.
  • Standard kit:
    • Ideal for most wallmount enclosure applications.
    • Manufactured in 12 gauge zinc plated steel.
    • Suitable for top and/or bottom installation.
  • Heavy duty kit:
    • Designed for use with freestanding and floormount enclosures.
    • Can be used on certain heavy duty wallmount series - 1418, 1422, HN4WM or HWHK - providing the specific size does NOT have door stiffeners to interfere.
    • Manufactured in 10 gauge 316 stainless steel.
    • Designed for bottom of door installation only
    • Not compatible with enclosures with quarter turns located at bottom of doors.
  • Note: Kits not compatible with Eclipse swing panel/frame accessories.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Part numbers with stars are new sizes or packaging configurations.


Part No. - Description
DSTOPK - Door stop kit
DSTOPKHD - Heavy duty door stop kit

Supplier's Site
Rack Accessories - 164-DSTOPKHD-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
164-DSTOPKHD-ND
Rack Accessories 164-DSTOPKHD-ND
HEAVY DUTY DOOR STOP KIT

HEAVY DUTY DOOR STOP KIT

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number DSTOPKHD 164-DSTOPKHD-ND
Product Name Electrical - General Accessories - Miscellaneous Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - HM2706-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
2 suppliers
Box Components - 164-1455NSPLBK-10-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM3013-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
2 suppliers