Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Rack Panels DNTB19BK1

Description
Ideal for test and measurement applications, the DNTB helps stabilize tall stationary equipment. Features Constructed of 16-gauge steel. Designed to fit standard 19” rails. Dual-purpose slots: Use to stabilize tall equipment. Cable management slots for optional cable ties or hook and loop. Included in package: One (1) Slotted Rack Panel Four (4) Tower support Brackets (enough for two towers, side by side) Optional rubber feet to prevent marking equipment. Mounting hardware Finished in textured RAL9005 black powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Mounting Hardware Hook and Loop Roll Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Mounting Dimensions Rack Units - Height DNTB19BK1 - 1U 1.75
Request a Quote Datasheet
Description
Ideal for test and measurement applications, the DNTB helps stabilize tall stationary equipment. Features Constructed of 16-gauge steel. Designed to fit standard 19” rails. Dual-purpose slots: Use to stabilize tall equipment. Cable management slots for optional cable ties or hook and loop. Included in package: One (1) Slotted Rack Panel Four (4) Tower support Brackets (enough for two towers, side by side) Optional rubber feet to prevent marking equipment. Mounting hardware Finished in textured RAL9005 black powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Mounting Hardware Hook and Loop Roll Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Mounting Dimensions Rack Units - Height DNTB19BK1 - 1U 1.75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Rack Panels - DNTB19BK1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Rack Panels
DNTB19BK1
Rack Mounting Solutions - Rack Accessories - Rack Panels DNTB19BK1
Ideal for test and measurement applications, the DNTB helps stabilize tall stationary equipment. Features Constructed of 16-gauge steel. Designed to fit standard 19” rails. Dual-purpose slots: Use to stabilize tall equipment. Cable management slots for optional cable ties or hook and loop. Included in package: One (1) Slotted Rack Panel Four (4) Tower support Brackets (enough for two towers, side by side) Optional rubber feet to prevent marking equipment. Mounting hardware Finished in textured RAL9005 black powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Mounting Hardware Hook and Loop Roll Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Mounting Dimensions Rack Units - Height DNTB19BK1 - 1U 1.75

Ideal for test and measurement applications, the DNTB helps stabilize tall stationary equipment.

Features

  • Constructed of 16-gauge steel.
  • Designed to fit standard 19” rails.
  • Dual-purpose slots:
    • Use to stabilize tall equipment.
    • Cable management slots for optional cable ties or hook and loop.
  • Included in package:
    • One (1) Slotted Rack Panel
    • Four (4) Tower support Brackets (enough for two towers, side by side)
    • Optional rubber feet to prevent marking equipment.
    • Mounting hardware
  • Finished in textured RAL9005 black powder paint.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America.

Accessories

  • Mounting Hardware
  • Hook and Loop Roll

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Mounting Dimensions
Rack Units - Height
DNTB19BK1 - 1U 1.75

Supplier's Site
Rack Accessories - HM5364-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
HM5364-ND
Rack Accessories HM5364-ND
Rack Mounting Bracket

Rack Mounting Bracket

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number DNTB19BK1 HM5364-ND
Product Name Rack Mounting Solutions - Rack Accessories - Rack Panels Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products