Hammond Manufacturing Company Inc. Electrical - General Accessories - Miscellaneous GRDKIT05

Description
Features 12”, 16", or 22" long - 10 Gauge Copper Wire. Terminated with crimped on terminals. Terminal hole is 0.256” diameter. Includes mounting hardware for both 1/4-20 or 10-32 ground studs. Includes stick-on grounding symbols (two for each jumper). TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Description - Length GRDKIT01 - Includes (2) ground cables. 12" GRDKIT02 - Includes (6) ground cables. 16" GRDKIT03 - Includes (1) ground cable with #10 hardware only. 12" GRDKIT04 - Includes (4) ground cables with quick disconnecting terminals. 12" GRDKIT05 - Includes (1) ground cable with quick disconnecting terminals. 22"
Request a Quote Datasheet
Description
Features 12”, 16", or 22" long - 10 Gauge Copper Wire. Terminated with crimped on terminals. Terminal hole is 0.256” diameter. Includes mounting hardware for both 1/4-20 or 10-32 ground studs. Includes stick-on grounding symbols (two for each jumper). TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Description - Length GRDKIT01 - Includes (2) ground cables. 12" GRDKIT02 - Includes (6) ground cables. 16" GRDKIT03 - Includes (1) ground cable with #10 hardware only. 12" GRDKIT04 - Includes (4) ground cables with quick disconnecting terminals. 12" GRDKIT05 - Includes (1) ground cable with quick disconnecting terminals. 22"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - General Accessories - Miscellaneous - GRDKIT05 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - General Accessories - Miscellaneous
GRDKIT05
Electrical - General Accessories - Miscellaneous GRDKIT05
Features 12”, 16", or 22" long - 10 Gauge Copper Wire. Terminated with crimped on terminals. Terminal hole is 0.256” diameter. Includes mounting hardware for both 1/4-20 or 10-32 ground studs. Includes stick-on grounding symbols (two for each jumper). TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Description - Length GRDKIT01 - Includes (2) ground cables. 12" GRDKIT02 - Includes (6) ground cables. 16" GRDKIT03 - Includes (1) ground cable with #10 hardware only. 12" GRDKIT04 - Includes (4) ground cables with quick disconnecting terminals. 12" GRDKIT05 - Includes (1) ground cable with quick disconnecting terminals. 22"

Features

  • 12”, 16", or 22" long - 10 Gauge Copper Wire.
  • Terminated with crimped on terminals.
  • Terminal hole is 0.256” diameter.
  • Includes mounting hardware for both 1/4-20 or 10-32 ground studs.
  • Includes stick-on grounding symbols (two for each jumper).
  • TAA compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part No. - Description - Length
GRDKIT01 - Includes (2) ground cables. 12"
GRDKIT02 - Includes (6) ground cables. 16"
GRDKIT03 - Includes (1) ground cable with #10 hardware only. 12"
GRDKIT04 - Includes (4) ground cables with quick disconnecting terminals. 12"
GRDKIT05 - Includes (1) ground cable with quick disconnecting terminals. 22"

Supplier's Site
Rack Accessories - 164-GRDKIT05-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
164-GRDKIT05-ND
Rack Accessories 164-GRDKIT05-ND
RACK CABINET GROUND KIT

RACK CABINET GROUND KIT

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number GRDKIT05 164-GRDKIT05-ND
Product Name Electrical - General Accessories - Miscellaneous Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products