Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Cable Managers FRCMSPOOLD

Description
Features Cable spools attach quickly using tooless mounts at the rear of the manager. Spool provides a 1.25” bend radius provides proper cable support and bend radius for more efficient data transmission. Supports slack cables and facilitates storage and routing of the cable. Spool constructed of heavy-duty extruded black anodized aluminum. Endcap constructed of 16-gauge steel. Mounts to FRCM vertical cabling managers. Two (2) units are included in the package. The endcaps are finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions Spool Diameter - Bend Radius - Spool Length FRCMSPOOL - 2.50 1.25 5.50 FRCMSPOOLD - 2.50 1.25 11.00
Request a Quote Datasheet
Description
Features Cable spools attach quickly using tooless mounts at the rear of the manager. Spool provides a 1.25” bend radius provides proper cable support and bend radius for more efficient data transmission. Supports slack cables and facilitates storage and routing of the cable. Spool constructed of heavy-duty extruded black anodized aluminum. Endcap constructed of 16-gauge steel. Mounts to FRCM vertical cabling managers. Two (2) units are included in the package. The endcaps are finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions Spool Diameter - Bend Radius - Spool Length FRCMSPOOL - 2.50 1.25 5.50 FRCMSPOOLD - 2.50 1.25 11.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Cable Managers - FRCMSPOOLD - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Cable Managers
FRCMSPOOLD
Rack Mounting Solutions - Rack Accessories - Cable Managers FRCMSPOOLD
Features Cable spools attach quickly using tooless mounts at the rear of the manager. Spool provides a 1.25” bend radius provides proper cable support and bend radius for more efficient data transmission. Supports slack cables and facilitates storage and routing of the cable. Spool constructed of heavy-duty extruded black anodized aluminum. Endcap constructed of 16-gauge steel. Mounts to FRCM vertical cabling managers. Two (2) units are included in the package. The endcaps are finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions Spool Diameter - Bend Radius - Spool Length FRCMSPOOL - 2.50 1.25 5.50 FRCMSPOOLD - 2.50 1.25 11.00

Features

  • Cable spools attach quickly using tooless mounts at the rear of the manager.
  • Spool provides a 1.25” bend radius provides proper cable support and bend radius for more efficient data transmission.
  • Supports slack cables and facilitates storage and routing of the cable.
  • Spool constructed of heavy-duty extruded black anodized aluminum. Endcap constructed of 16-gauge steel.
  • Mounts to FRCM vertical cabling managers.
  • Two (2) units are included in the package.
  • The endcaps are finished in textured RAL9005 black powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Overall Dimensions
Spool Diameter - Bend Radius - Spool Length
FRCMSPOOL - 2.50 1.25 5.50
FRCMSPOOLD - 2.50 1.25 11.00

Supplier's Site
Rack Accessories - 164-FRCMSPOOLD-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
164-FRCMSPOOLD-ND
Rack Accessories 164-FRCMSPOOLD-ND
"CABLE SPOOL FOR VFM/FRCM 11""D"

"CABLE SPOOL FOR VFM/FRCM 11""D"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number FRCMSPOOLD 164-FRCMSPOOLD-ND
Product Name Rack Mounting Solutions - Rack Accessories - Cable Managers Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - HM3184-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM3049-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2806-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details