Hammond Manufacturing Company Inc. Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
Features: 16-gauge steel construction. Designed specifically for the RCK cabinet series. Door styles available in solid, tinted acrylic with venting (see above-left), high airflow vented. Screw-on hinges can be mounted...
Features: 16-gauge steel construction. Door styles available solid, tinted acrylic with venting (see above-left), high airflow vented. Snap-in hinges can be mounted without having to bolt on from inside the...
Features: 16-gauge steel construction. Mounts either right or left hand hinge (door & cabinet are symmetrical). Includes installed lock and two keys. Finished in rugged textured powder paint to match...
Features: 16-gauge steel construction. Mounts either right or left-hand hinge (door & cabinet are symmetrical). Compatible with REFK, 1564 and RS Cabinet Series Includes installed lock and two keys. Includes...
Features: Constructed in 16-gauge steel. Flanged at front for added strength. Designed to fit standard 19” rails. Rings extend 3.69 inches from the panel front. Includes four (4) cable pass-through...
Features: Constructed in 16-gauge steel. Snap open, lift-off/hinged door. Openings in the rear for cable entry. Designed to fit standard 19” rails. Requires mounting hardware. Includes wall mounting points for...
Features: Constructed of 16-gauge steel. Designed to fit standard 19” rails. Mounted over mounted rack equipment without equipment removal. The door is locking and includes a smoked acrylic window for...
Features: Metal components are constructed in 16-gauge steel. Three (3) inch length fingers constructed in black plastic. Snap-on, hinged door. Includes cutouts at the rear for cable pass-through. Fits standard...
Features: White lettering on black lexan label. Peel and stick adhesive for quick installation. Cut-to-length design. Sold in pairs. Part Details Click Part No, below, for details (e.g., Product drawings,...
Features Constructed of injection-moulded black plastic. Toolless mounting design. Fits standard EIA compliant square hole rails. Sold in packages of ten (10) pieces. Install in unused rack space to...
Features 16 gauge steel construction. Usable with an infinite combination and number of ganged or single relay racks. Top of cable manager contains square knockouts (one shown knocked out in...
Features A useful tool for easily installing cage nuts in square rail holes. Simply insert the cage nut's top lip into the square hole, insert the RCNIT, and pull the...
Features Constructed in 14-gauge steel. Angles mount on accessory rails with either leg or both used as support. Slots allow up/down and front/back adjustments. Sold in pairs. Requires two pairs...
Features Constructed in 14-gauge steel. Includes slots for cable management. Finished in textured black powder paint. Requires mounting hardware. Tested to nearly double the suggested load rating of 75 lbs.
Features Constructed in 16-gauge steel. Prevents cables from sagging when running front to rear. Universal design compatible with both racks and cabinets. Cable pass-through holes are evenly spaced. Easily mounts...
Features Constructed in 16-gauge steel. RCH rack cabinets ship with two pairs. Sold in pairs. Includes cabinet mounting hardware. Rack mounting hardware is sold separately. Finished in textured RAL9005 black...
Features Constructed in 16-gauge steel. Standard 19" rack mount Can be used to: Direct hot air out of the rear of the racking space. Maintain an air gap between equipment.
Features Constructed in zinc alloy. Provides non-locking latching when locks are not desired. Compatible with RDRW rack mount drawers. Field-installable. Interchangeable with existing lock. Wing knob handle is finished in...
Features Constructed of 0.13" thick Aluminum. Fits standard EIA-compliant rails. Slots are 0.25" x 1.0" Finished in semi-gloss RAL9005 black or RAL7035 light gray powder coat. TAA-compliant for GSA Schedule...
Features Constructed of 14 and 16 gauge steel. Includes front plastic pull handle locking mechanism. The inside drawer width is 16.12" wide. Complete drawer with slides, hardware, lock & two...
Features Constructed of 14 or 16 gauge steel. Universal design mounts to any standard EIA-compliant rack or cabinet. Allows easy rack mounting of equipment or items that do not have...
Features Constructed of 14-Gauge Steel. Adjustable mounting depth. Choice of vented or solid options. Mounts to both front and rear rails. Requires two (2) pairs of rails. Finished in a...
Features Constructed of 14-gauge steel. Fits standard EIA-compliant rails. Slots are 0.25" x 1.0". Finished in semi-gloss RAL9005 black or RAL7035 light gray powder coat. TAA-compliant for GSA Schedule purchases.
Features Constructed of 14-gauge steel. Mounts to rack rails using 3.47" (2U) of vertical rack space. Rear lip to reduce the chance of equipment being pushed off the rear of...
Features Constructed of 16-gauge steel. Flanged for added strength. Fits standard EIA-compliant rails. Includes three (3) columns of four (4) inch wide louvres Finished in semi-gloss RAL9005 black or RAL7035...
Features Constructed of 16-gauge steel. Ideal for a writing surface, keyboard or instrument mounting requirements. Mounts to the front rails and rests against the body of the cabinet or rack.
Features Constructed of 16-gauge steel. Vertical slots provide VESA mounting hole patterns. Adjustable in depth to recess or mount in front of rack rails. Fits standard EIA-compliant rails. Includes hardware...
Features Constructed of 18-gauge steel (shelf) and 14-gauge (brackets). The shelf can be used as a permanently mounted support shelf or as a pull-out chassis. Will also accept type RSLIDE...
Features Constructed of heavy duty Stainless steel. Use to easily adjust leveling feet on cabinet. 7.85 inch long wrench provides leverage. Designed for use with CLFK but will work with...
Features Constructed of heavy-duty 12-gauge steel. Formed for added strength. Fits standard EIA-compliant rails. Includes hardware for use in the back of your screen or monitor. Finished in textured RAL9005...
Features Constructed of heavy-duty 14 gauge steel. Front & rear lip folded for extra strength. The versatile design can be used upside down (front & rear lip become equipment retainers).
Features Designed to fit all standard 17 inch wide keyboards. Shelf slides for keyboard storage when not in use. Requires two (2) pairs of mounting rails. The suggested load capacity...
Features Features ball bearing swivel and hard composition wheels Stud is 1.5" (38.1 mm) long and 1/2"-13 thread All four (4) casters are lockable Includes mounting hardware TAA compliant for...
Features Front-loading storage shelf Convenient for storing: Electronics Computer Accessories Resource Binders Recorded Media Available in three (3) heights. Includes two 1.5 inch diameter cable access holes in lower rear...
Features Includes: Vented top shelf Solid sliding center-swivel keyboard tray Solid sliding document or wide mouse tray Mounts to front rails with included optional front and rear support bars. Finished...
Features Mounts to standard EIA 19" rack rails. Includes a 0.3" thick, top-hat standard DIN rail. Knockdown design ships unassembled for easy handling and shipping protection. TAA-compliant for GSA Schedule...
Features Used to join 2-post racks side by side. No drilling required. Connects through supplied six (6) holes (2 in top, middle & bottom) of frame. Part Details Click Part...
Features Used to organize large bundles of connecting wires Manufactured in 16 Ga. steel Mounts to either side of open relay rack Units are 6" wide Finished in rugged black...
Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - Outside - Inside - - Length...
RIGHT HAND HINGE KIT (SURFACE)
Suspension Tube - 48mm - 1m
Suspension Tube - 60mm x 40mm - 1.5m
Suspension Tube - 60mm x 40mm - 1m
Suspension Tube - 70mm - 1.5m
Suspension Tube - 70mm - 1m
TARAPLUS TUBE 60/40 0.75M
The Rack Isolation Kit isolates open-frame racks from conductive flooring to prevent multiple ground paths. Features Universal design works with most rack manufacturers. Use with Hammond and Rack Basics part...
The Rackmount Adjustable Angle Bracket (RAAB) is made to accommodate the weight of heavy equipment that isn't installed on a rack. The RAAB, which comes in two depth ranges, can...
The RDAB is perfect if you've ever had trouble mounting deep equipment on a 2-post rack. Deep equipment may sag and damage the housing or mounting flanges if not adequately...
This rack shelf has been designed to provide superior ventilation for both cable and satellite boxes as well as other components that generate considerable amounts of heat. Featuring two adjustable...
Vertical cable manager extensions are a great way to manage and hide the visual appearance of network cables. Manager extensions mount either to the top of an enclosed cable trough...
Vertical cable managers facilitate cable organization for a single or multiple rack installation. The RB-VCM is cost-effective and includes a number of unique features to save you installation time. Features...
Vertical cable managers facilitate cable organization for a single or multiple rack installation. The RRCM Series includes a magnetic hinged door that hides cables and improves the esthetics of the...
With Hammond's Rail Depth Adapter Kit, the equipment can be moved four (4) inches in either direction. useful when mounting patch panels or switches that have a small clearance for...
4G-s.g. cast iron. Gasket included. Does not rotate. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to:...
4G-s.g. cast iron. Integrated movement stop. One piece bellow. Two sleeves. Features a rotation range of 170°. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions,...
Accepts 60x40mm rectangular tube parallel to its mounting surface. Die-cast Aluminum G Al Si 12. Integrated movement stop. Service free bearings. Rotates 300°. Adjustment screws (red screws). Accessible from the...
Accepts 60x40mm rectangular tube perpendicular to its mounting surface. Die-cast Aluminum G Al Si 12. Rotates 186°. Accessible from the top. Part Details Click Part No, below, for details (e.g.,...
Accepts 60x40mm rectangular tube. Die-cast Aluminum G Al Si 12. Integrated movement stop. One piece bellow. Rotates 300°. Part Details Click Part No, below, for details (e.g., Product drawings, assembly...
Accepts 70mm tube parallel to its mounting surface. Die-cast Aluminum G Al Si 12. Rotates 316°. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship...
Attaches to enclosure. Accepts 48mm round tube perpendicular to enclosure top/bottom. Die-cast Aluminum G Al Si 12. Rotates 300°. Features an adjustable tilt mechanism up to 35°. Part Details Click...
Attaches to enclosure. Accepts 48mm round tube. perpendicular to enclosure top/bottom. Die-cast Aluminum G Al Si 12. Adjustable torque resistance. Rotates 300°. Part Details Click Part No, below, for details...
Attaches to enclosure. Accepts 60x40mm rectangular tube parallel to enclosure top/bottom. Die-cast Aluminum G Al Si 12. Adjustable torque resistance. Rotates 300°. Accessible from the top. Part Details Click Part...
Attaches to enclosure. Accepts 60x40mm rectangular tube parallel to enclosure top/bottom. Die-cast Aluminum G Al Si 12. Rotates 300°. Features an adjustable tilt. mechanism up to 35°. Part Details Click...
Available in steel or unfinished aluminum. 12 gauge steel panels are finished in white baked powder coating. Aluminum panels are 0.125" (3.2mm) unfinished. Hardware to mount inner panels is included...
Cast Aluminum. Integrated movement stop. Service free bearings. Features a rotation range of 300°. Can mount on top of machine or inverted. Part Details Click Part No, below, for details...
Cast aluminum. Large thrust flange. Fastens with 4 hex socket screws. Adjustable torque resistance. Features a rotation range of 300°. Part Details Click Part No, below, for details (e.g., Product...
Cast Aluminum Large cover opening for easier cable pull through. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch...
Cast Aluminum Large thrust flange. Fastens with 4 hex socket screws. Adjustable torque resistance. Features a rotation range of 300°. Part Details Click Part No, below, for details (e.g., Product...
Constructed of polyamide and fiberglass. Kit includes inserts and M8 screws to permit horizontal or vertical installation. Easily installed in the field. Part Details Click Part No, below, for details...
For use with 48mm round tube and 60x40mm rectangular tube. Vertical 48mm tube connection for use with Couplings only (not Base 48). Die-cast Aluminum G Al Si 12. Large cover...
For use with 48mm round tube. Not for use with any horizontal configurations. Compatible with tube up or tube down configurations. Die-cast Aluminum G Al Si 12. No rotation. Part...
For use with 70 mm tube. Compatible with all vertical and horizontal configurations. Compatible with tube up or tube down configurations. Die-cast Aluminum G Al Si 12. No rotation. Part...
For use with 70 mm tube. Compatible with all vertical and horizontal configurations. Compatible with tube up or tube down configurations. Die-cast Aluminum G Al Si 12. Rotates 300°. Integrated...
For use with 70mm round tube and 60x40mm rectangular tube. Die-cast Aluminum G Al Si 12. No rotation. Accessible from the top. Part Details Click Part No, below, for details...
For use with 70mm round tube and 60x40mm rectangular tube. Die-cast Aluminum G Al Si 12. Rotates 300°. Accessible from the top. Part Details Click Part No, below, for details...
Insert nut specially designed to fit in the back of the enclosure for quick fixing of 35 mm (1.3") rails through self-tapping screws (included). Made of insulating material. Fits all...
Insulating rubber covers simply "snap" in covering the rear self-ventilating openings when additional protection is required. Easily installed in the field - no hardware required. Quantity of 4. Part Details...
Made of high UV resistance poly­carbonate. Installation template included. Pre-installed gasket. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch.
Made of high UV resistance poly-carbonate. Installation template included. Pre-installed gasket. Finger latches for easy opening with securing provision. Part Details Click Part No, below, for details (e.g., Product drawings,...
Permits installation of padlock over the standard "Double Bar" quarter turn. 1.5 mm thick stainless steel. Easy installed in the field. Part Details Click Part No, below, for details (e.g.,...
Provides 30° or 60° incline by mounting to rear of enclosure. Cast aluminum. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No.
PW Enclosures use a standard double bar key. One is shipped with the enclosure, however in the instance you lose the key, or would like backup, they are available for...
Supports designed to fit 200 mm (7.88"), 250 mm (9.80”), 300 mm (11.80") and 350 mm (13.8") enclosures. Self positioning slots allowing for adjustment every 12.5 mm (0.50"). Made of...

<< Prev Next >>