Hammond Manufacturing Company Inc. Electrical - General Accessories - Lighting FLK18LENSE

Description
Features Light kits are offered in 18", 24" and 48" widths. CSA and UL component recognized. Operating voltage 115 AC 60Hz 115V AC, features a manually operated switch, 115V convenience outlet, durable plastic lens, and 6 foot power cord (without plug). Can mount into light mounting channel, bolt through enclosure or by using magnet strip (available separately - see chart below.) 1¾" high x 4½" deep. Finished in white. Use standard 18", 24" or 48" T8 fluorescent bulb (not included) Magnet mount Can be used with mild steel enclosures only. Accessories Remote Door Switches Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) - - Magnetic Mount Kit - Replacement Lens Kit Part No. - Description - Part No. - Part No. FLK18T8¹ - 18" Fluorescent Light Kit 115V FLK18MM - FLK18LENSE FLK24T8¹ - 24" Fluorescent Light Kit 115V FLK18MM - FLK24LENSE FLK48T8¹ - 48" Fluorescent Light Kit 115V FLK48MM - FLK48LENSE ¹ T8 fluorescent bulb not included
Request a Quote
Description
Features Light kits are offered in 18", 24" and 48" widths. CSA and UL component recognized. Operating voltage 115 AC 60Hz 115V AC, features a manually operated switch, 115V convenience outlet, durable plastic lens, and 6 foot power cord (without plug). Can mount into light mounting channel, bolt through enclosure or by using magnet strip (available separately - see chart below.) 1¾" high x 4½" deep. Finished in white. Use standard 18", 24" or 48" T8 fluorescent bulb (not included) Magnet mount Can be used with mild steel enclosures only. Accessories Remote Door Switches Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) - - Magnetic Mount Kit - Replacement Lens Kit Part No. - Description - Part No. - Part No. FLK18T8¹ - 18" Fluorescent Light Kit 115V FLK18MM - FLK18LENSE FLK24T8¹ - 24" Fluorescent Light Kit 115V FLK18MM - FLK24LENSE FLK48T8¹ - 48" Fluorescent Light Kit 115V FLK48MM - FLK48LENSE ¹ T8 fluorescent bulb not included
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - General Accessories - Lighting - FLK18LENSE - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - General Accessories - Lighting
FLK18LENSE
Electrical - General Accessories - Lighting FLK18LENSE
Features Light kits are offered in 18", 24" and 48" widths. CSA and UL component recognized. Operating voltage 115 AC 60Hz 115V AC, features a manually operated switch, 115V convenience outlet, durable plastic lens, and 6 foot power cord (without plug). Can mount into light mounting channel, bolt through enclosure or by using magnet strip (available separately - see chart below.) 1¾" high x 4½" deep. Finished in white. Use standard 18", 24" or 48" T8 fluorescent bulb (not included) Magnet mount Can be used with mild steel enclosures only. Accessories Remote Door Switches Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) - - Magnetic Mount Kit - Replacement Lens Kit Part No. - Description - Part No. - Part No. FLK18T8¹ - 18" Fluorescent Light Kit 115V FLK18MM - FLK18LENSE FLK24T8¹ - 24" Fluorescent Light Kit 115V FLK18MM - FLK24LENSE FLK48T8¹ - 48" Fluorescent Light Kit 115V FLK48MM - FLK48LENSE ¹ T8 fluorescent bulb not included

Features

  • Light kits are offered in 18", 24" and 48" widths.
  • CSA and UL component recognized.
  • Operating voltage 115 AC 60Hz
  • 115V AC, features a manually operated switch, 115V convenience outlet, durable plastic lens, and 6 foot power cord (without plug).
  • Can mount into light mounting channel, bolt through enclosure or by using magnet strip (available separately - see chart below.)
  • 1¾" high x 4½" deep.
  • Finished in white.
  • Use standard 18", 24" or 48" T8 fluorescent bulb (not included)
  • Magnet mount
    • Can be used with mild steel enclosures only.

Accessories

  • Remote Door Switches

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


- - Magnetic Mount Kit - Replacement Lens Kit
Part No. - Description - Part No. - Part No.
FLK18T8¹ - 18" Fluorescent Light Kit 115V FLK18MM - FLK18LENSE
FLK24T8¹ - 24" Fluorescent Light Kit 115V FLK18MM - FLK24LENSE
FLK48T8¹ - 48" Fluorescent Light Kit 115V FLK48MM - FLK48LENSE
¹ T8 fluorescent bulb not included

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Uncategorized Products
Product Number FLK18LENSE
Product Name Electrical - General Accessories - Lighting
Unlock Full Specs
to access all available technical data

Similar Products