Features
14 gauge steel gland plate allows for easy cable entry into enclosure
Maintains NEMA 12, 4 rating, Stainless plates hold type 4X rating
Hardware and cutout template included
Modified sizes are available:
16 gauge mild or stainless 76" x 18"
14 gauge mild or stainless 76" x 25"
12 and 10 gauge mild or stainless 76" x 40"
0.081 aluminum 76" x 18"
0.100 aluminum 76" x 25"
Finish
Available in ANSI 61 Gray and RAL 7035 Light Gray
Stainless Plates are 316 with a number 4 brush finish
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Units shown: inch. Switch units to: mm
- Overall Dimensions - Fits Opening Part No. - Finish - H - W - H - W GP1507LG - RAL 7035 Light Gray 15.00 7.50 12.00 4.50 GP2207LG - RAL 7035 Light Gray 22.00 7.50 19.00 4.50 GP1507GY - ANSI 61 Gray 15.00 7.50 12.00 4.50 GP2207GY - ANSI 61 Gray 22.00 7.50 19.00 4.50 GP1507S16 - 316 STAINLESS 15.00 7.50 12.00 4.50 GP2207S16 - 316 STAINLESS 22.00 7.50 19.00 4.50
Features
- 14 gauge steel gland plate allows for easy cable entry into enclosure
- Maintains NEMA 12, 4 rating, Stainless plates hold type 4X rating
- Hardware and cutout template included
- Modified sizes are available:
- 16 gauge mild or stainless 76" x 18"
- 14 gauge mild or stainless 76" x 25"
- 12 and 10 gauge mild or stainless 76" x 40"
- 0.081 aluminum 76" x 18"
- 0.100 aluminum 76" x 25"
Finish
- Available in ANSI 61 Gray and RAL 7035 Light Gray
- Stainless Plates are 316 with a number 4 brush finish
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Units shown: inch. Switch units to: mm
- Overall Dimensions - Fits Opening
Part No. - Finish - H - W - H - W
GP1507LG - RAL 7035 Light Gray 15.00 7.50 12.00 4.50
GP2207LG - RAL 7035 Light Gray 22.00 7.50 19.00 4.50
GP1507GY - ANSI 61 Gray 15.00 7.50 12.00 4.50
GP2207GY - ANSI 61 Gray 22.00 7.50 19.00 4.50
GP1507S16 - 316 STAINLESS 15.00 7.50 12.00 4.50
GP2207S16 - 316 STAINLESS 22.00 7.50 19.00 4.50