Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Archive DNRMM19BK1

Description
Features Designed for use with our Heavy Duty DNRR double-tapped two (2) post racks. Constructed of heavy duty 14 gauge steel. Front & rear lip to reduce chance of equipment being pushed off of shelf. Available in either 19" or 23" rack panel width. Includes an accessory compartment welded to the front, bottom of the shelf. Rugged textured - black powder paint finish. RoHS Compliant. Manufactured in North America. Accessories Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Part No. - Mounting Dimensions 19" Mounting - 23" Mounting - Rack Units - Height - Depth DNRMM19BK1 - DNRMM23BK1 - 3U 5.25 19.00
Request a Quote Datasheet
Description
Features Designed for use with our Heavy Duty DNRR double-tapped two (2) post racks. Constructed of heavy duty 14 gauge steel. Front & rear lip to reduce chance of equipment being pushed off of shelf. Available in either 19" or 23" rack panel width. Includes an accessory compartment welded to the front, bottom of the shelf. Rugged textured - black powder paint finish. RoHS Compliant. Manufactured in North America. Accessories Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Part No. - Mounting Dimensions 19" Mounting - 23" Mounting - Rack Units - Height - Depth DNRMM19BK1 - DNRMM23BK1 - 3U 5.25 19.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Archive - DNRMM19BK1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Archive
DNRMM19BK1
Rack Mounting Solutions - Rack Accessories - Archive DNRMM19BK1
Features Designed for use with our Heavy Duty DNRR double-tapped two (2) post racks. Constructed of heavy duty 14 gauge steel. Front & rear lip to reduce chance of equipment being pushed off of shelf. Available in either 19" or 23" rack panel width. Includes an accessory compartment welded to the front, bottom of the shelf. Rugged textured - black powder paint finish. RoHS Compliant. Manufactured in North America. Accessories Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Part No. - Mounting Dimensions 19" Mounting - 23" Mounting - Rack Units - Height - Depth DNRMM19BK1 - DNRMM23BK1 - 3U 5.25 19.00

Features

  • Designed for use with our Heavy Duty DNRR double-tapped two (2) post racks.
  • Constructed of heavy duty 14 gauge steel.
  • Front & rear lip to reduce chance of equipment being pushed off of shelf.
  • Available in either 19" or 23" rack panel width.
  • Includes an accessory compartment welded to the front, bottom of the shelf.
  • Rugged textured - black powder paint finish.
  • RoHS Compliant.
  • Manufactured in North America.

Accessories

  • Mounting Hardware

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Part No. - Mounting Dimensions
19" Mounting - 23" Mounting - Rack Units - Height - Depth
DNRMM19BK1 - DNRMM23BK1 - 3U 5.25 19.00

Supplier's Site
Rack Components - DNRMM19BK1-ND - DigiKey
Thief River Falls, MN, United States
Rack Components
DNRMM19BK1-ND
Rack Components DNRMM19BK1-ND
"Metal, Steel Shelf, Monitor, Fixed 19.000"" L x 17.620"" W x 5.220"" H (482.60mm x 447.55mm x 132.59mm) Black"

"Metal, Steel Shelf, Monitor, Fixed 19.000"" L x 17.620"" W x 5.220"" H (482.60mm x 447.55mm x 132.59mm) Black"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number DNRMM19BK1 DNRMM19BK1-ND
Product Name Rack Mounting Solutions - Rack Accessories - Archive Rack Components
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - HM2696-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Rack Accessories - HM2596-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Rack Accessories - HM2635-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details