Hammond Manufacturing Company Inc. Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| Application Designed to provide mechanical protection for components requiring ventilation. Suitable for use where heat dissipation is required. Standards Complies with NEMA Type 1 Construction Base is formed from 16... | |
| Clip Nuts (Also known as Speed nuts or Timmerman nuts) are a great alternative to Cage Nuts and have many more uses. Whether your rack has non-threaded round holes or... | |
| Features 1/4-20 cage nuts for square hole punched panel rails Has the holding strength of a 1/4 - 20 nut Zinc plated Specifications Constructed of SAE 1050-1065 spring steel. Recommended... | |
| Features 10-32 cage nuts for 0.375"/9.54mm square hole punched panel rails. Has the holding strength of a 10-32 nut. Heat-treated by means of austempering. Zinc plated. Specifications Constructed of SAE... | |
| Features 10-32 x 0.625 inch length steel thumb screws. Slotted & Phillips combination pan head screws. Black oxide finish. Includes integral - factory installed, mar resistant nylon washer. Saves installation... | |
| Features 12-24 cage nuts for square hole punched panel rails Has the holding strength of a 12-24 nut Zinc plated Accessories Rack Screws with Pilot Point Cage Nut Installation Tool... | |
| Features 6mm cage nuts for square hole punched panel rails. Has the holding strength of a 6mm (M6) nut. Zinc plated. Note: We changed this part to CAGNUT to align... | |
| Features Ball bearing, swivel wheels. Includes mounting hardware. Plated zinc finish. TAA compliant for GSA Schedule purchases. RoHS and REACH Compliant. Manufactured in North America. | |
| Features Cage nuts for square hole rack mounting rails. Available in 10-32, 12-24 and M6 mounting profiles. Packaged in plastic clamshell or resealable jar (depending on quantity). Manufactured in North... | |
| Features Constructed of 14-gauge steel. Finished in rugged textured black powder paint Assembled with four (4) casters. Mounting hardware included. Not for use with 24 inch mounting racks. Caster set... | |
| Features Extra spring nuts. 1/4 - 20 Strut spring nut. 1/4 - 20 x 1/2" bolt. Used only in a number of our smaller floor and wall mounting cabinets. Cabinet... | |
| Features Features ball bearing swivel and hard composition wheels. Wheel is gray in color. Compatible with both RCH and REFK Series. Caster set has a weight capacity of 600 lbs... | |
| Features Installs in place of the existing slotted latch, or in cutout hole provided. Reversible cam position for other applications. Maintains NEMA1 rating. Part Details Click Part No, below, for... | |
| Features Material is round steel. Available in Chrome Plated or Black Powder Coated. Sold individually or in pairs (see table). Hardware included. Part Details Click Part No, below, for details... | |
| Features Packaged in sets of four. 800 lb. load capacity per set. 4" swivel casters with brakes. Features zinc plated ball bearing pivot, composite wheels. Part Details Click Part No,... | |
| Features Precision crafted 10-32 threading. Includes factory-installed nylon washer. Phillips-Slot oval head. 0.625" Length. Heat-treated to resist stripping. Finished in black oxide. Part Details Click Part No, below, for details... | |
| Features Precision crafted constructed of heat-treated low-carbon steel. Heat-treated to resist stripping. Ideal for AV and Test/Measurement applications. Screws feature Slotted and Phillips countersunk head. 0.625" length. 10-32 thread. Nickel... | |
| Features Provides fast access to conventional screw clamp type enclosures. Installs on clamp bracket in place of screw on 1418, 1418N4, 1447N4, and 1422N4 Series enclosures. Entire assembly is 304... | |
| Features Slotted & phillips combination pan head screws Use where economy is important OR for close spacing. Example: multiple 1.75" (1U) panels are mounted next to each other (as cup... | |
| Features Slotted pan head screws with flat nylon washers Use where economy is important OR for close spacing. Example: multiple 1.75" (1U) panels are mounted next to each other (as... | |
| Features This combo-pack of 10-32 Mounting Screws and Cage Nuts is convenient to have when installing rack mount equipment. The pack includes equal number of 10-32, 0.625” length black rack... | |
| Features Twin nylon swivel wheels with zinc axles and hoods. 5/16 - 18 threaded stem mounts into existing holes in base of rack (in place of leveling feet). Final mounting... | |
| Features Unique soft tread design ideal for medical, office and institutional environments. Twin wheels increase ease of swivel for added maneuverability. Quiet and non-marking thermoplastic elastomer wheel treads provide floor... | |
| Features When used as instructed, kits maintain the UL/CSA Type rating of Hammond enclosures which unapproved hardware will not. Screws require hex driver making them virtually tamper proof. Kit includes... | |
| Features With captivated nylon washers Nickel plated Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm... | |
| hinge kit - grey polyester with brass inserts. Includes screws and o-rings | |
| Key Features: Molded from a grey, glass reinforced polyester. Smooth finish. Includes gasketed lid with two piece “tongue & groove” construction. Heavy duty, thick wall design. North American Mark of... | |
| The 1421 screw provides a standard 0.625” rack screws length with 10-32 threads. The screw itself features a slotted oval head and has a nickel plate finish. | |
| The screw provides a standard 0.625” rack screws length with 10-32 threads. The screw itself features a slotted and Phillips, oval head and has a nickel plated finish. Please note... | |
| Touch-up paint is ideal for dealing with minor paint chips or blemishes sometimes caused by shipping or while installing equipment. When accidents happen, our touch-up paint is formulated to match... | |
| We've introduced two new lines of cord grips which are available made from nylon (1427NCG) or nickel-plated brass (1427BCG) and in a wide variety of sizes. Features Black nylon, liquid-tight... | |
| Adapts panels, swing frames, and panel rails from single door enclosures so they can be used on double door enclosures. Suitable for single or dual access double door enclosures. Center... | |
| Formed from 10 gauge steel, frames are drilled and tapped to EIA requirements for mounting standard 19" rack accessories. Designed for installation in 72" and 90" high enclosures. The swing... | |
| Provides 19" or 24" mounting capability. Sold in pairs. Formed from 10 gauge steel. Drilled and tapped 10-32 to EIA spacing of 0.5" - 0.63" - 0.63" - 0.5". Compatible... |
| Next >> |