Hammond Manufacturing Company Inc. Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
Application Designed to mechanically interlock doors on 2 door cabinets featuring handles and a center-post design. Cam on slave door held in place until Master door opened. Either door can...
Emitter Devices Emitters are designed to protect electrical and electronic components within non-ventilated enclosures. These products emit a vapor into the interior of the enclosure which deposits on the metal...
Features: 16-gauge steel construction. Door styles available solid, tinted acrylic with venting, 64% airflow vented. For use with the Hammond HWC Series. In addition, the hinges can be mounted on...
Features: Constructed in 14-gauge steel. EIA-compliant round punched hole or tapped 12-24 for 19” mounting. Converts standard 23-inch or 24-inch rack mounting rails to 19-inch rack mounting. Sold in pairs.
Features: Constructed of 14 gauge steel. Steel organizer or provides cable strain relief. Available with either 90 or 45-degree offset. Finished in RAL9005 black powder paint finish. TAA-compliant for GSA...
Features 3mm thick magnetic sheet covers most vents and fans. Use to control airflow or block where un-wanted. Includes two (2) sheets that measure 16" wide by 6" tall. Magnet...
Features Constructed in 14-gauge steel. Includes slots for cable management. Requires mounting hardware. Tested to nearly double the suggested load rating of 75 lbs. When used as a shelf (front...
Features Constructed in 14-gauge steel Sold in pairs EIA compliant 10-32 threaded or round hole punched mounting rails. Rails come stamped and numbered in 1U (1.75") increments. For use with...
Features Constructed of 16-gauge steel. Fits standard EIA-compliant rails. Install in unused rack space to improve both cooling efficiencies and prevent air re-circulation. Finished in smooth powder paint. TAA-compliant for...
Features Designed specifically for the HME Series of modular enclosures Provides for door opening in fixed position as required. Prevents door swing that can occur in field maintenance situations. This...
Features Designed to seal unused push­button holes, conduit openings and knock­out holes against dust, oil and water. Standard Pushbutton size is 30.5mm; Mini Pushbutton size is 22.5mm Steel Hole Plug...
Features Designed to seal unused push­button holes, conduit openings and knock­out holes against dust, oil and water. Standard Pushbutton size is 30.5mm Available in 11 sizes. Available in 2 color...
Features Designed to seal unused push­button holes, conduit openings and knock­out holes against dust, oil and water. Standard Pushbutton size is 30.5mm Available in 8 sizes. Finished in brushed natural...
Features Durable zinc die-cast or stainless steel Removable handle stop for clockwise / counter-clockwise operation Textured powder coat Black finish on zinc cast handle Maintains NEMA rating of the enclosure...
Features Installs in place of the existing slotted latch, or in cutout hole provided. Reversible cam position for other applications. Maintains NEMA1 rating. Part Details Click Part No, below, for...
Features Made from 16 ga steel Accepts self tapping screws eliminating timely measurement, marking and drilling of component mounting holes 1/8" dia holes on 1/4" staggered centers ANSI 61 gray...
Features Provides for cable management and slack storage space Pre-drilled for simple assembly onto top of freestanding enclosures Easily removable front panels Sturdy 12 gauge construction Constructed to Type 4,...
Features Provides ventilation in enclosures for either indoor or outdoor locations Gasketed sealing kit provides protection to NEMA 3R Aluminum filter mesh provides ingress protection for both solid debris and...
Features Replacement panels for N1J Series enclosures. Optional panels for C3R HCR SM Series enclosures. Made from 16 ga steel White powder finish Part Details Click Part No, below, for...
Features Standard 19" rack mount Air delivery from more than 50% of their 17" width Internal neoprene isolation mounts reduce transmission of vibration to the rack Air intake only, to...
Features Steel panels are 14 gauge steel and are finished in white. Fiberglass panels (off-white) in NEMA sizes. Aluminum panels are 0.080 type 5052 H-32 aluminum, unpainted. Galvanized panels are...
GREY PLASTIC CORD WRAP
Our compact LED light kit provides efficient lighting solution for most enclosure applications without taking up valuable interior space. Available in magnet or screw mounting and AC or DC power...
The Thermal Containment System (TCS) Series is a factory customized panel system that is used to reduce or eliminate hot air and cold air from mixing. Typically used in new...
When you need to cabinet in a dusty environment we have a convenient kit that includes everything you need. The HWCF is designed to meet an IP5X level of protection...
Available in steel or unfinished aluminum. 14 gauge steel panels are finished in white powder coating. Aluminum panels are 0.080" (2.03 mm) unfinished. Hardware to mount inner panel is included...
Fit all PB series enclosures sizes. External hinges have a 180° opening. Polyamide and fiberglass construction. Maintains IP rating when installed. Packaged in quantities of two. Easily installed in the...

<< Prev Next >>