Hammond Manufacturing Company Inc. Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| Extend the life of your rack-mount equipment by increasing airflow within your server rack or cabinet. Hammond Fan Kits are available with one (1) or two (2) fans. Our fan... | |
| Features 14 gauge steel finished in white. Panels and mounting hardware are included with NIA Series enclosures. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions,... | |
| Features 22P5038 is formed from 12 gauge steel, all others are 10 gauge steel. Panels and mounting hardware are included with 1422 and HN4FM Series enclosures. Finished in white. Part... | |
| Features Attach to bottom enclosure for floor mounting applications Permits easy access for cleaning beneath enclosure Adds 12” height to enclosure Adjustable model has 1” of adjustment – ideal as... | |
| Features Barrier kits are designed to provide 2 vertical sections within 2 door, Type 4 enclosures. For use with HN4FM Series,1422N4 Series and 2STFSD Series For application example, can provide... | |
| Features Barrier kits are designed to provide 2 vertical sections within 2 door, Type 4 enclosures. For use with HN4WM Series. For application example, can provide separation between power and... | |
| Features Constructed in 16-gauge steel. Easily installs into C2 Series cabinets using integrated spring pin at top and bottom of the door. Includes formed plastic handle, quarter-turn lock and hinges... | |
| Features Constructed of 14-Gauge Steel. Telescoping design provides three (3) usable depths. Fits within a single EIA rack unit and telescopes to cover the entire depth. Available in both solid... | |
| Features Designed for field installation on most 1418 Series single door enclosures (does not fit 1418 J Series). Available with key locking and non-locking handles. Single point kits include a... | |
| Features Designed for installation on most 1418 Series single door enclosures (does not fit 1418 J Series). Wing knob design is easy to open once latch unlocked. Black, zinc diecast... | |
| Features Designed for use with our heavy-duty DNRR and DRZ4 double-tapped two (2) post racks. Constructed of heavy-duty 12-gauge steel. Use to support heavy chassis or batteries for DC battery... | |
| Features Electro Tin Plated Copper Bus Bar, 100/300 micro inches of plating. The thin tin coating acts as a shield, inhibiting copper oxidization. Copper oxidization causes a poor electrical contact... | |
| Features Field installable. Interchangeable with standard quarter turn latches on Eclipse/Eclipse Jr series. Maintains NEMA, UL and CSA ratings as noted. Part Details Click Part No, below, for details (e.g.,... | |
| Features For Eclipse and Series 2000 Enclosures Field installable inserts replace standard quarter turn slot. Available in double bit, square and triangle formats, as well as slotted. Maintains NEMA, UL... | |
| Features For use with 1418, 1447, PJW and PHW enclosures Made from 16 ga steel Accepts self tapping screws, eliminating time-consuming measurement, marking, and drilling of component mounting holes 1/8"... | |
| Features Made from 16 ga steel Accepts self tapping screws eliminating timely measurement, marking and drilling of component mounting holes 1/8" dia holes on 1/4" staggered centers ANSI 61 gray... | |
| Features Panels and mounting hardware are included with 1420 Series enclosures. 12 gauge steel finished in white. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions,... | |
| Features Standard 19" rack mount. 0.06" thick aluminum construction. Is easily customized in the field. Natural aluminum finish. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories... | |
| Features Standard 19" rack mount. Formed 16 gauge steel construction. Panel mounts over the enclosure. Textured powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. | |
| Features Steel panels are 12 gauge steel and are finished in white. Galvanized panels are 12 gauge unpainted galvanized steel. Stainless steel panels are 12 gauge and are brushed 316... | |
| Features Steel panels are 14 gauge steel and are finished in white. Fiberglass panels (off-white) in NEMA sizes. Aluminum panels are 0.080 type 5052 H-32 aluminum, unpainted. Galvanized panels are... | |
| Features Use with C2 or C2RR cabinet series. 14 gauge steel construction. Raised Top Allows passive cooling and protects from falling debris. Finished in RAL9005 black or ASA61 gray powder... | |
| Features Use with C2, C2RR, C4, C4RR, H1 or CLC cabinet series. H1 requires H1TC Series for mounting. 14 gauge steel construction. Includes 8-32 Screw and Clip-nut cabinet fastening hardware. | |
| Features Use with C2, C2RR, C4, C4RR, H1, RCK or CLC cabinet series. H1 requires H1TC Series for mounting. 14 gauge steel construction. Encloses cabinets for airflow management. Finished in... | |
| Features Use with C2, C2RR, C4, C4RR, H1, RCK or CLC cabinet series. H1 requires H1TC Series for mounting. 14 gauge steel construction. Provides passive airflow venting for cabinets. CE... | |
| Features Used to adapt flange mounted operating mechanisms to all Hammond enclosures with universal cutouts. Kits include an adaptor plate and all of the required parts (with instructions) to interlock... | |
| Features Used to provide convenient mounting for terminal blocks, pneumatic controls or small relays in 1418 wallmount enclosures. Brackets may be installed horizontally or vertically in an enclosure if the... | |
| Panel 21 x 17 - Fits Encl 24 x 20 - Alum | |
| Panel 27 x 21 - Fits Encl 30 x 24 - Alum | |
| The Brushed Rack Panel (BRP) reduces unwanted airflow inside a rack cabinet while allowing cables to pass through to the reverse side. The BRP includes a cable management tray that... | |
| USE 1629SEA | |
| Field installable. Includes a set of 3 plated rails. Available in 3 industry standard profiles - DIN 1, DIN 3, and CENELEC. DIN rail mounting kit required for installation. Rails... | |
| Field installable. Mounts directly to panel collar studs (panel not required). Accepts optional DIN rails. DIN rails available separately. Zinc plated, yellow dichromate. Part Details Click Part No, below, for... | |
| Formed from 10 gauge or 12 gauge steel. All double door width panels are 10 gauge steel. Width panels are available in full or half height. Depth panels are available... | |
| Packaged individually. Provides for controlled pressure compensation due to temperature variations (i.e. night/day operation). When mounted to bottom of enclosure, this unique design provides a method of effectively draining moisture... |
| << Prev | Next >> |