Hammond Manufacturing Company Inc. Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
Adjustable sliding rail kit for chassis. The perfect DIY solution for allowing equipment to rackmount and slide. Features Heavy duty double rail, ball bearing type equipment slides. Adjustable depth. Sold...
Don't get screwed! Our screw pack features a convenient jar, starting point and factory-installed washer. If you've encountered difficult part numbers, this product is for you. The SCREW series offers...
Features: 16-gauge steel construction. Mounts either right or left-hand hinge (door & cabinet are symmetrical). Compatible with REFK, 1564 and RS Cabinet Series Includes installed lock and two keys. Includes...
Features: Constructed in 14-gauge steel Sold in pairs EIA compliant round hole punched mounting rails. Bolts vertically in the rack. Use with or 1564 Series Consoles. Mounting hardware included: Strut...
Features: White lettering on black polyester label. Peel and stick adhesive for quick installation. Cut-to-size design. Compatible with rails up to 52RU. Sold in pairs. Part Details Click Part No,...
Features 125V/15A max. receptacle Mounts to 35mm DIN rail (not included) 3.6"H x 2.4"W x 1.9"D CE, UL/cUL component recognized Part Details Click Part No, below, for details (e.g., Product...
Features 16 gauge steel construction. Usable with an infinite combination and number of ganged or single relay racks. Top of cable manager contains square knockouts (one shown knocked out in...
Features Constructed in 12-gauge steel. Sold in pairs. EIA/TIA compliant drilled and tapped 10-32 holes. Rack Mounting hardware is sold separately. Cabinet mounting hardware is not included. Rails come included...
Features Constructed in 16-gauge steel. Designed to fit most Hammond cabinets and may be compatible with cabinets made by others. The folded (flange) edges increase strength and ease of managing...
Features Constructed in 16-gauge steel. Easily installs into SDC Series using the included hardware. Includes quarter-turn lock and hinges to mount on the cabinet. Door Options solid door, 63% Vented...
Features Constructed in 16-Gauge Steel. The formed cable manager's body includes two quick-release doors. Mounts vertically inside Hammond rack cabinets. Available in two rack heights. Designed to work with our...
Features Constructed of 14 gauge steel. Universal design mounts to any standard EIA-compliant rack or cabinet. Allows easy rack mounting of equipment or items that do not have rack mounting...
Features Constructed of 16 gauge steel. Adds an additional depth to sliding rails including the RSLIDE, RSUS, RAKS, RSKS. Sold in pairs. Finished in zinc plating. TAA Compliant. RoHS and...
Features Constructed of 16 gauge steel. Easily gain access to non-rack mountable equipment in a server cabinet or 4-post rack. Requires two (2) pairs of mounting rails. Can be used...
Features Constructed of 16-gauge steel. Prevents tampering with tough 1” deep cover. Perforation allows the view of equipment settings. Includes installed CGG protective grommet strip. Designed for easy installation over...
Features Constructed of heavy-duty 14 gauge steel. Attaches to the side of both pairs of rack combination rails. No obstruction to front panel space or equipment. Requires no front rail...
Features Designed for field installation on most 1418 Series single door enclosures (does not fit 1418 J Series). Available with key locking and non-locking handles. Single point kits include a...
Features Designed to secure and organize cables. Cut-to-size roll is convenient for different requirements. Reusable hook-and-loop design. Nylon construction will not degrade or Interfere with data transmission. Sold individually, packaged...
Features Features ball bearing swivel and hard composition wheels Stud is 1.5" (38.1 mm) long and 1/2"-13 thread All four (4) casters are lockable Includes mounting hardware TAA compliant for...
Features Heavy duty weight capacity (Set of four (4) casters under dolly plate). Features ball bearing swivel and hard composition wheels. Two of the four casters are locking type. Includes...
Features Kits are used as accessory to standard Hammond panels (sold separately) Allows panel to be mounted in front part of enclosure Hinge permits access behind panel Sealing washers preserve...
Features Low profile dolly - works with any width relay rack Heavy duty weight capacity (Set of four (4) casters - one pair per side) Features ball bearing swivel and...
Features Maintains space between racks Use for cable management or mounting vertical power strips. Includes multiple tie-off points for use with cable strapping. The RSB116/RSB118 can be positioned vertically to...
Features Provides space between enclosure and mounting surface Installs into pre-drilled mounting holes in rear of enclosure Offered in several lengths 316L stainless steel construction Set of 4 Part Details...
Features Provides support for horizontal runs of heavy cable bundles. Includes waterfall edges for cable bend radius for a smooth manager transition. Finished in textured RAL9005 black powder paint finish.
Features Slotted and Phillips pan head for use with a Bladed or Phillips screw driver. Easily installed/removed by hand with no tools required. Includes factory installed, mar-resistant nylon washer. Heat-treated...
Features Standard 19" rack mount Supplied as shown complete with two slides and mounting hardware Mounts to front & rear panel rails of racks Accommodates front rail to rear rail...
Features Sturdy, reversible steel slam-latch door/cover with pinch-trigger handle included. Available in 6”, 8”, 10” or 12” widths. Metal finger features sturdy T-shape steel fingers are spaced at 2RU and...
If you are looking for a simple and economical solution to secure your cabinet space, consider the RSDP Series. Install in front of equipment sitting on a shelf to prevent...
SC1452 HDW KIT
SC501SSLONGBK - PKG OF 100 SCR
The Rack Rail Support (RRS Series) will save you tremendous time and aggravation if you've ever struggled to install a 4-post rack shelf on your own. Installs in Seconds Insert...
The SDRK is a retrofit kit for existing C4 and H1 server cabinets. We've redesigned our split door latch for improved in-field performance. The kit includes: Two (2) injection-molded lock-rod...
VFM RISER RB-2P/DNRR/DC4R
Designed to equalize internal / external pressure and temperature Ventilators assist in condensation prevention by allowing enclosures to breathe Internal baffles create airflow pattern that allows air to pass between...
Designed to equalize internal / external pressure and temperature Ventilators assist in condensation prevention by allowing enclosures to breathe Suitable for most types of metallic and non-metallic enclosures Molded in...
Designed to equalize internal / external pressure and temperature Ventilators assist in condensation prevention by allowing enclosures to breathe Suitable for most types of metallic and non-metallic enclosures Molded in...
Packaged individually. Provides for controlled pressure compensation due to temperature variations (i.e. night/day operation). Recommend two plugs per cabinet in opposite locations. Minimum cutout diameter 1.46" Includes sealing gasket Part...

<< Prev