Hammond Manufacturing Company Inc. Electrical - General Accessories - Panels and Panel Accessories ERP2424

Description
The ERP series is a pair of vertical brackets that allow specific mounting rails to be installed. Exclusively compatible with HLPUR series rack rails this combination provides an installer to mount EIA 19" rackmount equipment in three positions (vertical, angled or facing the door). The ERP, on its own, attaches to the panel studs at the rear of the enclosure and can be mounted on its own or over an installed inner panel to accommodate both electrical and data communication applications. The ERP part numbers below ONLY include the vertical upright angles that support the mounting of HLPUR EIA rack rails. The HLPUR rails are sold separately. Please verify the appropriately sized HLPUR rack rail is compatible with your enclosure as detailed in the tables below. Maintains UL, CSA and NEMA ratings when field installed. Finished in RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Example Buying Guide: 1. Choose your Enclosure EN4SD302424GY 2. Choose the correct size of ERP ERP3024 The ERP matches the H x W of the enclosure. EN4SD302424GY 3. Choose your Rack Rail HLP8UFR Note that if you are not using the vertical rack-mounting, you can fit more than one fixed rail in an enclosure. Accessories Filter Fan Kits Climate Control
Request a Quote Datasheet
Description
The ERP series is a pair of vertical brackets that allow specific mounting rails to be installed. Exclusively compatible with HLPUR series rack rails this combination provides an installer to mount EIA 19" rackmount equipment in three positions (vertical, angled or facing the door). The ERP, on its own, attaches to the panel studs at the rear of the enclosure and can be mounted on its own or over an installed inner panel to accommodate both electrical and data communication applications. The ERP part numbers below ONLY include the vertical upright angles that support the mounting of HLPUR EIA rack rails. The HLPUR rails are sold separately. Please verify the appropriately sized HLPUR rack rail is compatible with your enclosure as detailed in the tables below. Maintains UL, CSA and NEMA ratings when field installed. Finished in RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Example Buying Guide: 1. Choose your Enclosure EN4SD302424GY 2. Choose the correct size of ERP ERP3024 The ERP matches the H x W of the enclosure. EN4SD302424GY 3. Choose your Rack Rail HLP8UFR Note that if you are not using the vertical rack-mounting, you can fit more than one fixed rail in an enclosure. Accessories Filter Fan Kits Climate Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - General Accessories - Panels and Panel Accessories - ERP2424 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - General Accessories - Panels and Panel Accessories
ERP2424
Electrical - General Accessories - Panels and Panel Accessories ERP2424
The ERP series is a pair of vertical brackets that allow specific mounting rails to be installed. Exclusively compatible with HLPUR series rack rails this combination provides an installer to mount EIA 19" rackmount equipment in three positions (vertical, angled or facing the door). The ERP, on its own, attaches to the panel studs at the rear of the enclosure and can be mounted on its own or over an installed inner panel to accommodate both electrical and data communication applications. The ERP part numbers below ONLY include the vertical upright angles that support the mounting of HLPUR EIA rack rails. The HLPUR rails are sold separately. Please verify the appropriately sized HLPUR rack rail is compatible with your enclosure as detailed in the tables below. Maintains UL, CSA and NEMA ratings when field installed. Finished in RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Example Buying Guide: 1. Choose your Enclosure EN4SD302424GY 2. Choose the correct size of ERP ERP3024 The ERP matches the H x W of the enclosure. EN4SD302424GY 3. Choose your Rack Rail HLP8UFR Note that if you are not using the vertical rack-mounting, you can fit more than one fixed rail in an enclosure. Accessories Filter Fan Kits Climate Control

The ERP series is a pair of vertical brackets that allow specific mounting rails to be installed. Exclusively compatible with HLPUR series rack rails this combination provides an installer to mount EIA 19" rackmount equipment in three positions (vertical, angled or facing the door). The ERP, on its own, attaches to the panel studs at the rear of the enclosure and can be mounted on its own or over an installed inner panel to accommodate both electrical and data communication applications.

  • The ERP part numbers below ONLY include the vertical upright angles that support the mounting of HLPUR EIA rack rails. The HLPUR rails are sold separately.
  • Please verify the appropriately sized HLPUR rack rail is compatible with your enclosure as detailed in the tables below.
  • Maintains UL, CSA and NEMA ratings when field installed.
  • Finished in RAL9005 black powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Example Buying Guide:

1. Choose your Enclosure
EN4SD302424GY
2. Choose the correct size of ERP
ERP3024
The ERP matches the H x W of the enclosure.
EN4SD302424GY
3. Choose your Rack Rail
HLP8UFR
Note that if you are not using the vertical rack-mounting, you can fit more than one fixed rail in an enclosure.

Accessories

  • Filter Fan Kits
  • Climate Control
Supplier's Site
Rack Components - 164-ERP2424-ND - DigiKey
Thief River Falls, MN, United States
Rack Components
164-ERP2424-ND
Rack Components 164-ERP2424-ND
"ADAPTER PANEL 28.300X24X12"" BLK"

"ADAPTER PANEL 28.300X24X12"" BLK"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number ERP2424 164-ERP2424-ND
Product Name Electrical - General Accessories - Panels and Panel Accessories Rack Components
Unlock Full Specs
to access all available technical data

Similar Products