Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Equipment Cooling FP3F115

Description
Features Choice of two or three fan models - mounted on a standard width 19" rack panel - shipped assembled as shown. The front of the panel is punched for finger protection and the rear of the fans assembled with metal guards Perfect as an exhaust fan panel or when using "push-pull" cooling (ie..unit pulls air out of the rack cabinet) Rugged textured black powder paint finish. Two (2) or Three (3) fan daisy chain wire lead/cord, 72" in length. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Number - Voltage - Fan - - - Mounting Dimensions Part No. - of Fans - (50/60Hz.) - Panel CFM - Noise (dB) - 115VAC Plug - Rack Units - Height PPGPFPA - 2 115 VAC 210 60 Yes 3U 5.25 PPGPFPA230 - 2 230 VAC 210 60 No 3U 5.25 FP3F115 - 3 115 VAC 315 63 Yes 3U 5.25 FP3F230 - 3 230 VAC 315 63 No 3U 5.25 Each fan is rated for 22W - 0.57A at 115Vac.
Request a Quote Datasheet
Description
Features Choice of two or three fan models - mounted on a standard width 19" rack panel - shipped assembled as shown. The front of the panel is punched for finger protection and the rear of the fans assembled with metal guards Perfect as an exhaust fan panel or when using "push-pull" cooling (ie..unit pulls air out of the rack cabinet) Rugged textured black powder paint finish. Two (2) or Three (3) fan daisy chain wire lead/cord, 72" in length. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Number - Voltage - Fan - - - Mounting Dimensions Part No. - of Fans - (50/60Hz.) - Panel CFM - Noise (dB) - 115VAC Plug - Rack Units - Height PPGPFPA - 2 115 VAC 210 60 Yes 3U 5.25 PPGPFPA230 - 2 230 VAC 210 60 No 3U 5.25 FP3F115 - 3 115 VAC 315 63 Yes 3U 5.25 FP3F230 - 3 230 VAC 315 63 No 3U 5.25 Each fan is rated for 22W - 0.57A at 115Vac.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Equipment Cooling - FP3F115 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Equipment Cooling
FP3F115
Rack Mounting Solutions - Rack Accessories - Equipment Cooling FP3F115
Features Choice of two or three fan models - mounted on a standard width 19" rack panel - shipped assembled as shown. The front of the panel is punched for finger protection and the rear of the fans assembled with metal guards Perfect as an exhaust fan panel or when using "push-pull" cooling (ie..unit pulls air out of the rack cabinet) Rugged textured black powder paint finish. Two (2) or Three (3) fan daisy chain wire lead/cord, 72" in length. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Number - Voltage - Fan - - - Mounting Dimensions Part No. - of Fans - (50/60Hz.) - Panel CFM - Noise (dB) - 115VAC Plug - Rack Units - Height PPGPFPA - 2 115 VAC 210 60 Yes 3U 5.25 PPGPFPA230 - 2 230 VAC 210 60 No 3U 5.25 FP3F115 - 3 115 VAC 315 63 Yes 3U 5.25 FP3F230 - 3 230 VAC 315 63 No 3U 5.25 Each fan is rated for 22W - 0.57A at 115Vac.

Features

  • Choice of two or three fan models - mounted on a standard width 19" rack panel - shipped assembled as shown.
  • The front of the panel is punched for finger protection and the rear of the fans assembled with metal guards
  • Perfect as an exhaust fan panel or when using "push-pull" cooling (ie..unit pulls air out of the rack cabinet)
  • Rugged textured black powder paint finish.
  • Two (2) or Three (3) fan daisy chain wire lead/cord, 72" in length.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America.

Accessories

  • Mounting Hardware

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Number - Voltage - Fan - - - Mounting Dimensions
Part No. - of Fans - (50/60Hz.) - Panel CFM - Noise (dB) - 115VAC Plug - Rack Units - Height
PPGPFPA - 2 115 VAC 210 60 Yes 3U 5.25
PPGPFPA230 - 2 230 VAC 210 60 No 3U 5.25
FP3F115 - 3 115 VAC 315 63 Yes 3U 5.25
FP3F230 - 3 230 VAC 315 63 No 3U 5.25
Each fan is rated for 22W - 0.57A at 115Vac.

Supplier's Site
Rack Thermal Management - HM2226-ND - DigiKey
Thief River Falls, MN, United States
Rack Thermal Management
HM2226-ND
Rack Thermal Management HM2226-ND
"Rack Fan Tray, AC, 3 Fans, 105 CFM 19.00"" L x 5.22"" W x 1.78"" H (482.6mm x 132.6mm x 45.2mm)"

"Rack Fan Tray, AC, 3 Fans, 105 CFM 19.00"" L x 5.22"" W x 1.78"" H (482.6mm x 132.6mm x 45.2mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number FP3F115 HM2226-ND
Product Name Rack Mounting Solutions - Rack Accessories - Equipment Cooling Rack Thermal Management
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - HM1492-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Rack Accessories - 164-1455UBY-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Enclosure Accessories - 2776455 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
View Details
2 suppliers