Hammond Manufacturing Company Inc. Electrical - General Accessories - Panels and Panel Accessories ESF3624

Description
Provides 19" rack mounting with full EIA spacing (punched holes). Hinges allow easy equipment access. Can be hinged from either side. Slotted quarter turn latches provide closure. Optional locking quarter turn latch available by ordering Part No. EQTRL Adding optional locking quarter turn latches provides added security. Complete with 4 depth adjustment brackets. Mounting hardware is sold separately. The hardware kit maintains UL, CSA and NEMA ratings when field installed. (Note: Not compatible with DSTOPK door stop kit.) Finished in RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH are compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories 10-32 Mounting Screw and Clip Nut Combo-Pack Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Fits Enclosure Size - Rack Spacing - Rack Part No. - (AxB) - Width - Units ESF2424 - 24x24 19.00 11U ESF3024 - 30x24 19.00 14U ESF3624 - 36x24 19.00 17U
Request a Quote Datasheet
Description
Provides 19" rack mounting with full EIA spacing (punched holes). Hinges allow easy equipment access. Can be hinged from either side. Slotted quarter turn latches provide closure. Optional locking quarter turn latch available by ordering Part No. EQTRL Adding optional locking quarter turn latches provides added security. Complete with 4 depth adjustment brackets. Mounting hardware is sold separately. The hardware kit maintains UL, CSA and NEMA ratings when field installed. (Note: Not compatible with DSTOPK door stop kit.) Finished in RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH are compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories 10-32 Mounting Screw and Clip Nut Combo-Pack Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Fits Enclosure Size - Rack Spacing - Rack Part No. - (AxB) - Width - Units ESF2424 - 24x24 19.00 11U ESF3024 - 30x24 19.00 14U ESF3624 - 36x24 19.00 17U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - General Accessories - Panels and Panel Accessories - ESF3624 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - General Accessories - Panels and Panel Accessories
ESF3624
Electrical - General Accessories - Panels and Panel Accessories ESF3624
Provides 19" rack mounting with full EIA spacing (punched holes). Hinges allow easy equipment access. Can be hinged from either side. Slotted quarter turn latches provide closure. Optional locking quarter turn latch available by ordering Part No. EQTRL Adding optional locking quarter turn latches provides added security. Complete with 4 depth adjustment brackets. Mounting hardware is sold separately. The hardware kit maintains UL, CSA and NEMA ratings when field installed. (Note: Not compatible with DSTOPK door stop kit.) Finished in RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH are compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories 10-32 Mounting Screw and Clip Nut Combo-Pack Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Fits Enclosure Size - Rack Spacing - Rack Part No. - (AxB) - Width - Units ESF2424 - 24x24 19.00 11U ESF3024 - 30x24 19.00 14U ESF3624 - 36x24 19.00 17U
  • Provides 19" rack mounting with full EIA spacing (punched holes).
  • Hinges allow easy equipment access.
  • Can be hinged from either side.
  • Slotted quarter turn latches provide closure.
  • Optional locking quarter turn latch available by ordering Part No. EQTRL
  • Adding optional locking quarter turn latches provides added security.
  • Complete with 4 depth adjustment brackets.
  • Mounting hardware is sold separately.
  • The hardware kit maintains UL, CSA and NEMA ratings when field installed.
  • (Note: Not compatible with DSTOPK door stop kit.)
  • Finished in RAL9005 black powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH are compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Accessories

  • 10-32 Mounting Screw and Clip Nut Combo-Pack
  • Mounting Hardware

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Fits Enclosure Size - Rack Spacing - Rack
Part No. - (AxB) - Width - Units
ESF2424 - 24x24 19.00 11U
ESF3024 - 30x24 19.00 14U
ESF3624 - 36x24 19.00 17U

Supplier's Site
Box Components - ESF3624-ND - DigiKey
Thief River Falls, MN, United States
Box Components
ESF3624-ND
Box Components ESF3624-ND
"Frame 33.750"" L x 21.790"" W x 0.620"" H (857.25mm x 553.47mm x 15.75mm) Black"

"Frame 33.750"" L x 21.790"" W x 0.620"" H (857.25mm x 553.47mm x 15.75mm) Black"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number ESF3624 ESF3624-ND
Product Name Electrical - General Accessories - Panels and Panel Accessories Box Components
Unlock Full Specs
to access all available technical data

Similar Products