Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Equipment Cooling DNFK2AC120

Description
Extend the life of your rack-mount equipment by increasing airflow within your server rack or cabinet. Hammond Fan Kits are available with one (1) or two (2) fans. Our fan kits come with the essentials and include chrome fan grills for added safety. Our fans run on AC Power and are available in both high CFM or low-decibel for audio/visual and office environments. If your fans will be mounted more than 12" apart when using the kits with two (2) fans, refer to the DNFC Fan Cord series listed in our accessories below for a longer single connection wire. Features Kit includes: One (1) or Two (2) Ball bearing type fan(s). Two (2) chrome metal grills per fan. One (1) cord assembly. One (1) or Two (2) packages of mounting hardware. Fan component is recognized to UL 507 and CSA certified. Operating temperatures -20°C to +60°C. Relative humidity range 5% to 95% in a non-condensing space. Decibel (db) rating is measured at 12” to 24” from the source. Assembled in North America. Accessories Filter Fan Grills Fan Cords
Request a Quote Datasheet
Description
Extend the life of your rack-mount equipment by increasing airflow within your server rack or cabinet. Hammond Fan Kits are available with one (1) or two (2) fans. Our fan kits come with the essentials and include chrome fan grills for added safety. Our fans run on AC Power and are available in both high CFM or low-decibel for audio/visual and office environments. If your fans will be mounted more than 12" apart when using the kits with two (2) fans, refer to the DNFC Fan Cord series listed in our accessories below for a longer single connection wire. Features Kit includes: One (1) or Two (2) Ball bearing type fan(s). Two (2) chrome metal grills per fan. One (1) cord assembly. One (1) or Two (2) packages of mounting hardware. Fan component is recognized to UL 507 and CSA certified. Operating temperatures -20°C to +60°C. Relative humidity range 5% to 95% in a non-condensing space. Decibel (db) rating is measured at 12” to 24” from the source. Assembled in North America. Accessories Filter Fan Grills Fan Cords
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Equipment Cooling - DNFK2AC120 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Equipment Cooling
DNFK2AC120
Rack Mounting Solutions - Rack Accessories - Equipment Cooling DNFK2AC120
Extend the life of your rack-mount equipment by increasing airflow within your server rack or cabinet. Hammond Fan Kits are available with one (1) or two (2) fans. Our fan kits come with the essentials and include chrome fan grills for added safety. Our fans run on AC Power and are available in both high CFM or low-decibel for audio/visual and office environments. If your fans will be mounted more than 12" apart when using the kits with two (2) fans, refer to the DNFC Fan Cord series listed in our accessories below for a longer single connection wire. Features Kit includes: One (1) or Two (2) Ball bearing type fan(s). Two (2) chrome metal grills per fan. One (1) cord assembly. One (1) or Two (2) packages of mounting hardware. Fan component is recognized to UL 507 and CSA certified. Operating temperatures -20°C to +60°C. Relative humidity range 5% to 95% in a non-condensing space. Decibel (db) rating is measured at 12” to 24” from the source. Assembled in North America. Accessories Filter Fan Grills Fan Cords

Extend the life of your rack-mount equipment by increasing airflow within your server rack or cabinet. Hammond Fan Kits are available with one (1) or two (2) fans. Our fan kits come with the essentials and include chrome fan grills for added safety. Our fans run on AC Power and are available in both high CFM or low-decibel for audio/visual and office environments.

If your fans will be mounted more than 12" apart when using the kits with two (2) fans, refer to the DNFC Fan Cord series listed in our accessories below for a longer single connection wire.

Features

  • Kit includes:
    • One (1) or Two (2) Ball bearing type fan(s).
    • Two (2) chrome metal grills per fan.
    • One (1) cord assembly.
    • One (1) or Two (2) packages of mounting hardware.
  • Fan component is recognized to UL 507 and CSA certified.
  • Operating temperatures -20°C to +60°C. Relative humidity range 5% to 95% in a non-condensing space.
  • Decibel (db) rating is measured at 12” to 24” from the source.
  • Assembled in North America.

Accessories

  • Filter Fan Grills
  • Fan Cords
Supplier's Site
Rack Thermal Management - HM2219-ND - DigiKey
Thief River Falls, MN, United States
Rack Thermal Management
HM2219-ND
Rack Thermal Management HM2219-ND
"Rack Fan, AC, Square, 105 CFM 4.72"" L x 4.72"" W x 1.50"" H (119.9mm x 119.9mm x 38.1mm)"

"Rack Fan, AC, Square, 105 CFM 4.72"" L x 4.72"" W x 1.50"" H (119.9mm x 119.9mm x 38.1mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number DNFK2AC120 HM2219-ND
Product Name Rack Mounting Solutions - Rack Accessories - Equipment Cooling Rack Thermal Management
Unlock Full Specs
to access all available technical data

Similar Products

Rack Accessories - 164-1455UPLTBU-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Accessories - HM1508-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2813-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details