Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Equipment Cooling FAN80AC115

Description
Features Choice of 3.15" (80mm), 4.70" (120mm), 5.91" (150mm) or 10" (254mm). Choice of either 115 or 230 VAC, 50/60 Hz. Impedance-protected motor. Class-B insulated. Ball-bearing fan construction, diecast aluminum body, and metal fan blades. Note: FAN150AC230, FAN10A115, FAN10A220 that has plastic fan blades. DNMF100AC, FAN150AC and FAN10A fans have male plug terminations (requires fan cords). FAN80AC fans have 11" long lead wires. Includes mounting hardware. Specifications All fan components are recognized to UL 507 All fan components with the exception of FAN10A115, FAN10A220 and FAN150AC115 are CSA certified to C22.2 No. 113. FAN150AC115 is recognized to UL 507 and cUR recognized to C22.2 No.113, and TUV certified to EN60950-1. Finished in smooth black powder paint. Save time and order our cabinet fan tops and/or fan kits: Cabinet Fan Tops Fan Kits - Come with all the essential components Low-Decibel Fan Kits - Quietly cools your equipment Accessories Fan Cords Filter Fan Grills Metal Fan Guard
Request a Quote Datasheet
Description
Features Choice of 3.15" (80mm), 4.70" (120mm), 5.91" (150mm) or 10" (254mm). Choice of either 115 or 230 VAC, 50/60 Hz. Impedance-protected motor. Class-B insulated. Ball-bearing fan construction, diecast aluminum body, and metal fan blades. Note: FAN150AC230, FAN10A115, FAN10A220 that has plastic fan blades. DNMF100AC, FAN150AC and FAN10A fans have male plug terminations (requires fan cords). FAN80AC fans have 11" long lead wires. Includes mounting hardware. Specifications All fan components are recognized to UL 507 All fan components with the exception of FAN10A115, FAN10A220 and FAN150AC115 are CSA certified to C22.2 No. 113. FAN150AC115 is recognized to UL 507 and cUR recognized to C22.2 No.113, and TUV certified to EN60950-1. Finished in smooth black powder paint. Save time and order our cabinet fan tops and/or fan kits: Cabinet Fan Tops Fan Kits - Come with all the essential components Low-Decibel Fan Kits - Quietly cools your equipment Accessories Fan Cords Filter Fan Grills Metal Fan Guard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Equipment Cooling - FAN80AC115 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Equipment Cooling
FAN80AC115
Rack Mounting Solutions - Rack Accessories - Equipment Cooling FAN80AC115
Features Choice of 3.15" (80mm), 4.70" (120mm), 5.91" (150mm) or 10" (254mm). Choice of either 115 or 230 VAC, 50/60 Hz. Impedance-protected motor. Class-B insulated. Ball-bearing fan construction, diecast aluminum body, and metal fan blades. Note: FAN150AC230, FAN10A115, FAN10A220 that has plastic fan blades. DNMF100AC, FAN150AC and FAN10A fans have male plug terminations (requires fan cords). FAN80AC fans have 11" long lead wires. Includes mounting hardware. Specifications All fan components are recognized to UL 507 All fan components with the exception of FAN10A115, FAN10A220 and FAN150AC115 are CSA certified to C22.2 No. 113. FAN150AC115 is recognized to UL 507 and cUR recognized to C22.2 No.113, and TUV certified to EN60950-1. Finished in smooth black powder paint. Save time and order our cabinet fan tops and/or fan kits: Cabinet Fan Tops Fan Kits - Come with all the essential components Low-Decibel Fan Kits - Quietly cools your equipment Accessories Fan Cords Filter Fan Grills Metal Fan Guard

Features

  • Choice of 3.15" (80mm), 4.70" (120mm), 5.91" (150mm) or 10" (254mm).
  • Choice of either 115 or 230 VAC, 50/60 Hz.
  • Impedance-protected motor.
  • Class-B insulated.
  • Ball-bearing fan construction, diecast aluminum body, and metal fan blades.
  • Note: FAN150AC230, FAN10A115, FAN10A220 that has plastic fan blades.
  • DNMF100AC, FAN150AC and FAN10A fans have male plug terminations (requires fan cords).
  • FAN80AC fans have 11" long lead wires.
  • Includes mounting hardware.

Specifications

  • All fan components are recognized to UL 507
  • All fan components with the exception of FAN10A115, FAN10A220 and FAN150AC115 are CSA certified to C22.2 No. 113.
  • FAN150AC115 is recognized to UL 507 and cUR recognized to C22.2 No.113, and TUV certified to EN60950-1.
  • Finished in smooth black powder paint.

Save time and order our cabinet fan tops and/or fan kits:

  • Cabinet Fan Tops
  • Fan Kits - Come with all the essential components
  • Low-Decibel Fan Kits - Quietly cools your equipment

Accessories

  • Fan Cords
  • Filter Fan Grills
  • Metal Fan Guard
Supplier's Site
Rack Thermal Management - HM5424-ND - DigiKey
Thief River Falls, MN, United States
Rack Thermal Management
HM5424-ND
Rack Thermal Management HM5424-ND
"Rack Fan, AC, Square, 32 CFM 3.15"" L x 3.15"" W x 1.51"" H (80.0mm x 80.0mm x 38.4mm)"

"Rack Fan, AC, Square, 32 CFM 3.15"" L x 3.15"" W x 1.51"" H (80.0mm x 80.0mm x 38.4mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number FAN80AC115 HM5424-ND
Product Name Rack Mounting Solutions - Rack Accessories - Equipment Cooling Rack Thermal Management
Unlock Full Specs
to access all available technical data

Similar Products