Hammond Manufacturing Company Inc. Electrical - General Accessories - Panels and Panel Accessories EP2424

Description
Features Larger than standard NEMA panel used in same sized enclosure. 12gauge steel construction. Larger sizes have 2 or 4 formed flanges for added strength. Slotted corner design for easier mounting. Finished in white or unpainted galvanized. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Mild Steel - Galvanized - Size - Part No. - Part No. - D - E - Gauge EP1210 - EPG1210 - 10.20 8.20 12 EP1212 - EPG1212 - 10.20 10.20 12 EP1224 - EPG1224 - 10.20 22.20 12 EP1612 - EPG1612 - 14.20 10.20 12 EP1616 - EPG1616 - 14.20 14.20 12 EP1620 - EPG1620 - 14.20 18.20 12 EP2012 - EPG2012 - 18.20 10.20 12 EP2016 - EPG2016 - 18.20 14.20 12 EP2020 - EPG2020 - 18.20 18.20 12 EP2024 - EPG2024 - 18.20 22.20 12 EP2412 - EPG2412 - 22.20 10.20 12 EP2416 - EPG2416 - 22.20 14.20 12 EP2420 - EPG2420 - 22.20 18.20 12 EP2424 - EPG2424 - 22.20 22.20 12 EP2430 - EPG2430 - 22.20 28.20 12 EP2442 - EPG2442 - 22.20 40.20 12 EP2448 - EPG2448 - 22.20 46.20 12 EP3012 - EPG3012 - 28.20 10.20 12 EP3016 - EPG3016 - 28.20 14.20 12 EP3020 - EPG3020 - 28.20 18.20 12 EP3024 - EPG3024 - 28.20 22.20 12 Units shown: inch. Switch units to: mm Mild Steel - Galvanized - Size - Part No. - Part No. - D - E - Gauge EP3030 - EPG3030 - 28.20 28.20 12 EP3036 - EPG3036 - 28.20 34.20 12 EP3042 - EPG3042 - 28.20 40.20 12 EP3048 - EPG3048 - 28.20 46.20 12 EP3060 - EPG3060 - 28.20 58.20 12 EP3624 - EPG3624 - 34.20 22.20 12 EP3630 - EPG3630 - 34.20 28.20 12 EP3636 - EPG3636 - 34.20 34.20 12 EP3642 - EPG3642 - 34.20 40.20 12 EP3648 - EPG3648 - 34.20 46.20 12 EP3660 - EPG3660 - 34.20 58.20 12 EP4224 - EPG4224 - 40.20 22.20 12 EP4230 - EPG4230 - 40.20 28.20 12 EP4236 - EPG4236 - 40.20 34.20 12 EP4824 - EPG4824 - 46.20 22.20 12 EP4830 - EPG4830 - 46.20 28.20 12 EP4836 - EPG4836 - 46.20 34.20 12 EP4848 - EPG4848 - 46.20 46.20 12 EP6036 - EPG6036 - 58.20 34.20 12 EP7230 - EPG7230 - 70.20 28.20 12 EP7236 - EPG7236 - 70.20 34.20 12
Request a Quote Datasheet
Description
Features Larger than standard NEMA panel used in same sized enclosure. 12gauge steel construction. Larger sizes have 2 or 4 formed flanges for added strength. Slotted corner design for easier mounting. Finished in white or unpainted galvanized. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Mild Steel - Galvanized - Size - Part No. - Part No. - D - E - Gauge EP1210 - EPG1210 - 10.20 8.20 12 EP1212 - EPG1212 - 10.20 10.20 12 EP1224 - EPG1224 - 10.20 22.20 12 EP1612 - EPG1612 - 14.20 10.20 12 EP1616 - EPG1616 - 14.20 14.20 12 EP1620 - EPG1620 - 14.20 18.20 12 EP2012 - EPG2012 - 18.20 10.20 12 EP2016 - EPG2016 - 18.20 14.20 12 EP2020 - EPG2020 - 18.20 18.20 12 EP2024 - EPG2024 - 18.20 22.20 12 EP2412 - EPG2412 - 22.20 10.20 12 EP2416 - EPG2416 - 22.20 14.20 12 EP2420 - EPG2420 - 22.20 18.20 12 EP2424 - EPG2424 - 22.20 22.20 12 EP2430 - EPG2430 - 22.20 28.20 12 EP2442 - EPG2442 - 22.20 40.20 12 EP2448 - EPG2448 - 22.20 46.20 12 EP3012 - EPG3012 - 28.20 10.20 12 EP3016 - EPG3016 - 28.20 14.20 12 EP3020 - EPG3020 - 28.20 18.20 12 EP3024 - EPG3024 - 28.20 22.20 12 Units shown: inch. Switch units to: mm Mild Steel - Galvanized - Size - Part No. - Part No. - D - E - Gauge EP3030 - EPG3030 - 28.20 28.20 12 EP3036 - EPG3036 - 28.20 34.20 12 EP3042 - EPG3042 - 28.20 40.20 12 EP3048 - EPG3048 - 28.20 46.20 12 EP3060 - EPG3060 - 28.20 58.20 12 EP3624 - EPG3624 - 34.20 22.20 12 EP3630 - EPG3630 - 34.20 28.20 12 EP3636 - EPG3636 - 34.20 34.20 12 EP3642 - EPG3642 - 34.20 40.20 12 EP3648 - EPG3648 - 34.20 46.20 12 EP3660 - EPG3660 - 34.20 58.20 12 EP4224 - EPG4224 - 40.20 22.20 12 EP4230 - EPG4230 - 40.20 28.20 12 EP4236 - EPG4236 - 40.20 34.20 12 EP4824 - EPG4824 - 46.20 22.20 12 EP4830 - EPG4830 - 46.20 28.20 12 EP4836 - EPG4836 - 46.20 34.20 12 EP4848 - EPG4848 - 46.20 46.20 12 EP6036 - EPG6036 - 58.20 34.20 12 EP7230 - EPG7230 - 70.20 28.20 12 EP7236 - EPG7236 - 70.20 34.20 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - General Accessories - Panels and Panel Accessories - EP2424 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - General Accessories - Panels and Panel Accessories
EP2424
Electrical - General Accessories - Panels and Panel Accessories EP2424
Features Larger than standard NEMA panel used in same sized enclosure. 12gauge steel construction. Larger sizes have 2 or 4 formed flanges for added strength. Slotted corner design for easier mounting. Finished in white or unpainted galvanized. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Mild Steel - Galvanized - Size - Part No. - Part No. - D - E - Gauge EP1210 - EPG1210 - 10.20 8.20 12 EP1212 - EPG1212 - 10.20 10.20 12 EP1224 - EPG1224 - 10.20 22.20 12 EP1612 - EPG1612 - 14.20 10.20 12 EP1616 - EPG1616 - 14.20 14.20 12 EP1620 - EPG1620 - 14.20 18.20 12 EP2012 - EPG2012 - 18.20 10.20 12 EP2016 - EPG2016 - 18.20 14.20 12 EP2020 - EPG2020 - 18.20 18.20 12 EP2024 - EPG2024 - 18.20 22.20 12 EP2412 - EPG2412 - 22.20 10.20 12 EP2416 - EPG2416 - 22.20 14.20 12 EP2420 - EPG2420 - 22.20 18.20 12 EP2424 - EPG2424 - 22.20 22.20 12 EP2430 - EPG2430 - 22.20 28.20 12 EP2442 - EPG2442 - 22.20 40.20 12 EP2448 - EPG2448 - 22.20 46.20 12 EP3012 - EPG3012 - 28.20 10.20 12 EP3016 - EPG3016 - 28.20 14.20 12 EP3020 - EPG3020 - 28.20 18.20 12 EP3024 - EPG3024 - 28.20 22.20 12 Units shown: inch. Switch units to: mm Mild Steel - Galvanized - Size - Part No. - Part No. - D - E - Gauge EP3030 - EPG3030 - 28.20 28.20 12 EP3036 - EPG3036 - 28.20 34.20 12 EP3042 - EPG3042 - 28.20 40.20 12 EP3048 - EPG3048 - 28.20 46.20 12 EP3060 - EPG3060 - 28.20 58.20 12 EP3624 - EPG3624 - 34.20 22.20 12 EP3630 - EPG3630 - 34.20 28.20 12 EP3636 - EPG3636 - 34.20 34.20 12 EP3642 - EPG3642 - 34.20 40.20 12 EP3648 - EPG3648 - 34.20 46.20 12 EP3660 - EPG3660 - 34.20 58.20 12 EP4224 - EPG4224 - 40.20 22.20 12 EP4230 - EPG4230 - 40.20 28.20 12 EP4236 - EPG4236 - 40.20 34.20 12 EP4824 - EPG4824 - 46.20 22.20 12 EP4830 - EPG4830 - 46.20 28.20 12 EP4836 - EPG4836 - 46.20 34.20 12 EP4848 - EPG4848 - 46.20 46.20 12 EP6036 - EPG6036 - 58.20 34.20 12 EP7230 - EPG7230 - 70.20 28.20 12 EP7236 - EPG7236 - 70.20 34.20 12

Features

  • Larger than standard NEMA panel used in same sized enclosure.
  • 12gauge steel construction.
  • Larger sizes have 2 or 4 formed flanges for added strength.
  • Slotted corner design for easier mounting.
  • Finished in white or unpainted galvanized.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Mild Steel - Galvanized - Size -
Part No. - Part No. - D - E - Gauge
EP1210 - EPG1210 - 10.20 8.20 12
EP1212 - EPG1212 - 10.20 10.20 12
EP1224 - EPG1224 - 10.20 22.20 12
EP1612 - EPG1612 - 14.20 10.20 12
EP1616 - EPG1616 - 14.20 14.20 12
EP1620 - EPG1620 - 14.20 18.20 12
EP2012 - EPG2012 - 18.20 10.20 12
EP2016 - EPG2016 - 18.20 14.20 12
EP2020 - EPG2020 - 18.20 18.20 12
EP2024 - EPG2024 - 18.20 22.20 12
EP2412 - EPG2412 - 22.20 10.20 12
EP2416 - EPG2416 - 22.20 14.20 12
EP2420 - EPG2420 - 22.20 18.20 12
EP2424 - EPG2424 - 22.20 22.20 12
EP2430 - EPG2430 - 22.20 28.20 12
EP2442 - EPG2442 - 22.20 40.20 12
EP2448 - EPG2448 - 22.20 46.20 12
EP3012 - EPG3012 - 28.20 10.20 12
EP3016 - EPG3016 - 28.20 14.20 12
EP3020 - EPG3020 - 28.20 18.20 12
EP3024 - EPG3024 - 28.20 22.20 12

Units shown: inch. Switch units to: mm


Mild Steel - Galvanized - Size -
Part No. - Part No. - D - E - Gauge
EP3030 - EPG3030 - 28.20 28.20 12
EP3036 - EPG3036 - 28.20 34.20 12
EP3042 - EPG3042 - 28.20 40.20 12
EP3048 - EPG3048 - 28.20 46.20 12
EP3060 - EPG3060 - 28.20 58.20 12
EP3624 - EPG3624 - 34.20 22.20 12
EP3630 - EPG3630 - 34.20 28.20 12
EP3636 - EPG3636 - 34.20 34.20 12
EP3642 - EPG3642 - 34.20 40.20 12
EP3648 - EPG3648 - 34.20 46.20 12
EP3660 - EPG3660 - 34.20 58.20 12
EP4224 - EPG4224 - 40.20 22.20 12
EP4230 - EPG4230 - 40.20 28.20 12
EP4236 - EPG4236 - 40.20 34.20 12
EP4824 - EPG4824 - 46.20 22.20 12
EP4830 - EPG4830 - 46.20 28.20 12
EP4836 - EPG4836 - 46.20 34.20 12
EP4848 - EPG4848 - 46.20 46.20 12
EP6036 - EPG6036 - 58.20 34.20 12
EP7230 - EPG7230 - 70.20 28.20 12
EP7236 - EPG7236 - 70.20 34.20 12

Supplier's Site
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
EP2424
Enclosures Accessories and Hardware EP2424
Enclosures Accessories and Hardware

Enclosures Accessories and Hardware

Buy Now
Box Components - EP2424-ND - DigiKey
Thief River Falls, MN, United States
Box Components
EP2424-ND
Box Components EP2424-ND
"Metal, Steel Panel, Inner 22.200"" L x 22.200"" W (563.88mm x 563.88mm) White"

"Metal, Steel Panel, Inner 22.200"" L x 22.200"" W (563.88mm x 563.88mm) White"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products Uncategorized Products
Product Number EP2424 EP2424 EP2424-ND
Product Name Electrical - General Accessories - Panels and Panel Accessories Enclosures Accessories and Hardware Box Components
Unlock Full Specs
to access all available technical data

Similar Products