Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Cable Managers FRCM44U1012

Description
The vertical Fingered Rack Cable Manager (FRCM) from Hammond Mfg can be used for managing sensitive fiber, large bundles of network and coax cables combined into a structurally strong vertical cable manager. The double-hinged/revers ible slam-latch door is simple to install and is visually pleasing. Features: Sturdy T-shape steel high-density fingers are spaced at 2RU and provide support for large cable bundles and heavy gauge cables. Separated space easily allows for cables to be added or removed without fishing the cable. Includes clip-on plastic finger guards (ships loose) for 1.25in cable bend radius. The Slam-latch door is reversible and can be opened from either side or removed with ease. Includes mounting provisions for optional Cable Spools, dividers for slack management. Also includes mounting for up to eight (8) low-density rear management rings. Hardware included for securing to rack. Specifications: The manager body is constructed of 16-gauge steel while manager door is constructed of 18-gauge steel. Compatible with Hammond DNRRHDW, DC4R, DRZ4, RB-2P and RB-2PA Series of open frame racks. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Looking for a double-sided manager? Check out the VFM Series. Accessories Vertical Cable Ring Cable Spool Cable Channel Divider Vertical Cable Manager Extensions Hook and Loop Roll Vertical Manager Rack Spacer Bracket
Request a Quote
Description
The vertical Fingered Rack Cable Manager (FRCM) from Hammond Mfg can be used for managing sensitive fiber, large bundles of network and coax cables combined into a structurally strong vertical cable manager. The double-hinged/revers ible slam-latch door is simple to install and is visually pleasing. Features: Sturdy T-shape steel high-density fingers are spaced at 2RU and provide support for large cable bundles and heavy gauge cables. Separated space easily allows for cables to be added or removed without fishing the cable. Includes clip-on plastic finger guards (ships loose) for 1.25in cable bend radius. The Slam-latch door is reversible and can be opened from either side or removed with ease. Includes mounting provisions for optional Cable Spools, dividers for slack management. Also includes mounting for up to eight (8) low-density rear management rings. Hardware included for securing to rack. Specifications: The manager body is constructed of 16-gauge steel while manager door is constructed of 18-gauge steel. Compatible with Hammond DNRRHDW, DC4R, DRZ4, RB-2P and RB-2PA Series of open frame racks. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Looking for a double-sided manager? Check out the VFM Series. Accessories Vertical Cable Ring Cable Spool Cable Channel Divider Vertical Cable Manager Extensions Hook and Loop Roll Vertical Manager Rack Spacer Bracket
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Cable Managers - FRCM44U1012 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Cable Managers
FRCM44U1012
Rack Mounting Solutions - Rack Accessories - Cable Managers FRCM44U1012
The vertical Fingered Rack Cable Manager (FRCM) from Hammond Mfg can be used for managing sensitive fiber, large bundles of network and coax cables combined into a structurally strong vertical cable manager. The double-hinged/revers ible slam-latch door is simple to install and is visually pleasing. Features: Sturdy T-shape steel high-density fingers are spaced at 2RU and provide support for large cable bundles and heavy gauge cables. Separated space easily allows for cables to be added or removed without fishing the cable. Includes clip-on plastic finger guards (ships loose) for 1.25in cable bend radius. The Slam-latch door is reversible and can be opened from either side or removed with ease. Includes mounting provisions for optional Cable Spools, dividers for slack management. Also includes mounting for up to eight (8) low-density rear management rings. Hardware included for securing to rack. Specifications: The manager body is constructed of 16-gauge steel while manager door is constructed of 18-gauge steel. Compatible with Hammond DNRRHDW, DC4R, DRZ4, RB-2P and RB-2PA Series of open frame racks. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Looking for a double-sided manager? Check out the VFM Series. Accessories Vertical Cable Ring Cable Spool Cable Channel Divider Vertical Cable Manager Extensions Hook and Loop Roll Vertical Manager Rack Spacer Bracket

The vertical Fingered Rack Cable Manager (FRCM) from Hammond Mfg can be used for managing sensitive fiber, large bundles of network and coax cables combined into a structurally strong vertical cable manager. The double-hinged/reversible slam-latch door is simple to install and is visually pleasing.

Features:

  • Sturdy T-shape steel high-density fingers are spaced at 2RU and provide support for large cable bundles and heavy gauge cables.
  • Separated space easily allows for cables to be added or removed without fishing the cable.
  • Includes clip-on plastic finger guards (ships loose) for 1.25in cable bend radius.
  • The Slam-latch door is reversible and can be opened from either side or removed with ease.
  • Includes mounting provisions for optional Cable Spools, dividers for slack management.
  • Also includes mounting for up to eight (8) low-density rear management rings.
  • Hardware included for securing to rack.

Specifications:

  • The manager body is constructed of 16-gauge steel while manager door is constructed of 18-gauge steel.
  • Compatible with Hammond DNRRHDW, DC4R, DRZ4, RB-2P and RB-2PA Series of open frame racks.
  • Finished in textured RAL9005 black powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

Looking for a double-sided manager? Check out the VFM Series.

Accessories

  • Vertical Cable Ring
  • Cable Spool
  • Cable Channel Divider
  • Vertical Cable Manager Extensions
  • Hook and Loop Roll
  • Vertical Manager Rack Spacer Bracket
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Uncategorized Products
Product Number FRCM44U1012
Product Name Rack Mounting Solutions - Rack Accessories - Cable Managers
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - HM2862-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Accessories - HM3003-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details