TE Connectivity Datasheets for Thermal Insulating Tapes

Thermal insulating tapes consist of a porous foam or cloth backing, which provides a thermal barrier around or between components.
Thermal Insulating Tapes: Learn more

Product Name Notes
Body Features Material Features : Self-Amalgamating Primary Product Color : Black Product Weight : .015 KG  [.033 LB ] Dimensions Product Length : 9.144 M  [30 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 19.05 MM  [.75 INCH ] Packaging Features Packaging Method :...
Body Features Material Features : Self-Amalgamating Primary Product Color : Black Product Weight : .04 KG  [.088 LB ] Dimensions Product Length : 3.048 M  [10 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 25.4 MM  [1 INCH ] Packaging Features Packaging Method :...
Body Features Material Features : Self-Amalgamating Primary Product Color : Black Product Weight : .048 KG  [.106 LB ] Dimensions Product Length : 9.144 M  [30 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 25.4 MM  [1 INCH ] Packaging Features Packaging Method :...
Body Features Material Features : Self-Amalgamating Primary Product Color : Black Product Weight : .135 KG  [.298 LB ] Dimensions Product Length : 9.144 M  [30 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 38.1 MM  [1.5 INCH ] Packaging Features Packaging Method :...
Body Features Material Features : Self-Amalgamating Primary Product Color : Black Product Weight : .18 KG  [.397 LB ] Dimensions Product Length : 9.144 M  [30 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 50.8 MM  [2 INCH ] Packaging Features Packaging Method :...