TE Connectivity Datasheets for RF Modules
RF modules are partially finished circuits that can be incorporated into larger designs.
RF Modules: Learn more
| Product Name | Notes |
|---|---|
| Body Features Interconnection Type : Parallel, UART Configuration Features Remote Interface : 1 - 8 Buttons Dimensions Product Length : 11.43 MM [.45 INCH ] Product Width : 20.65 MM [.813 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3.6 Power... | |
| Body Features Interconnection Type : Parallel, UART Dimensions Product Length : 11.43 MM [.45 INCH ] Product Width : 13.97 MM [.55 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3.6 Power Down Current (Max) (MICA) : .5 RX Current (MAMP) :... | |
| Body Features Interconnection Type : Parallel Configuration Features Remote Interface : 1 - 8 Buttons Dimensions Product Length : 30.73 MM [1.21 INCH ] Product Width : 16 MM [.63 INCH ] Electrical Characteristics Operating Voltage (VDC) : 5.2 Power Down... | |
| Body Features Interconnection Type : Serial Dimensions Product Length : 12.7 MM [.5 INCH ] Product Width : 9.14 MM [.36 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3.6 Power Down Current (Max) (MICA) : 5 TX Current (MAMP) : 3.4... | |
| Body Features Interconnection Type : Serial Dimensions Product Length : 12.7 MM [.5 INCH ] Product Width : 9.14 MM [.36 INCH ] Electrical Characteristics Operating Voltage (VDC) : 5.2 Power Down Current (Max) (MICA) : 1.5 TX Current (MAMP) : 3... | |
| Body Features Interconnection Type : Serial Dimensions Product Length : 15.7 MM [.62 INCH ] Product Width : 16 MM [.63 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3.6 Power Down Current (Max) (MICA) : 11.5 RX Current (MAMP) : 6.1... | |
| Body Features Interconnection Type : UART, Parallel Configuration Features Remote Interface : 1 - 8 Buttons Dimensions Product Length : 11.43 MM [.45 INCH ] Product Width : 20.65 MM [.813 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3.6 Power... | |
| Body Features Interconnection Type : UART, Parallel Dimensions Product Length : 11.43 MM [.45 INCH ] Product Width : 13.97 MM [.055 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3.6 Power Down Current (Max) (MICA) : .5 RX Current (MAMP) :... | |
| Body Features Interconnection Type : UART Dimensions Product Length : 11.43 MM [.45 INCH ] Product Width : 13.97 MM [.55 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3.6 Power Down Current (Max) (MICA) : .5 RX Current (MAMP) : 23.5... | |
| Body Features Interconnection Type : UART Dimensions Product Length : 11.43 MM [.45 INCH ] Product Width : 20.65 MM [.813 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3.6 Power Down Current (Max) (MICA) : .5 RX Current (MAMP) : 23.5... | |
| Body Features Interconnection Type : UART Dimensions Product Length : 25.66 MM [1.01 INCH ] Product Width : 16.66 MM [.66 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3.6 Power Down Current (Max) (MICA) : 1 RX Current (MAMP) : 39... | |
| Configuration Features Remote Interface : 1 - 5 Buttons Dimensions Product Length : 56.7 MM [2.23 INCH ] Product Width : 34.4 MM [1.35 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3.6 Power Down Current (Max) (MICA) : 1.5 TX... | |
| Configuration Features Remote Interface : 1 - 8 Buttons Dimensions Product Length : 104.75 MM [4.124 INCH ] Product Width : 41 MM [1.614 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3.6 Power Down Current (Max) (MICA) : .005 TX... | |
| Configuration Features Remote Interface : 1 - 8 Buttons Dimensions Product Length : 104.75 MM [4.124 INCH ] Product Width : 41 MM [1.614 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3 Power Down Current (Max) (MICA) : .5 TX... | |
| Configuration Features Remote Interface : 1 - 8 Buttons Dimensions Product Length : 71.2 MM [2.803 INCH ] Product Width : 41 MM [1.614 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3.6 Power Down Current (Max) (MICA) : .005 TX... |