TE Connectivity Radio Modules HUM-868-PRO-UFL

Description
Body Features Interconnection Type : UART Dimensions Product Length : 11.43 MM  [.45 INCH ] Product Width : 20.65 MM  [.813 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3.6 Power Down Current (Max) (MICA) : .5 RX Current (MAMP) : 23.5 TX Current (MAMP) : 40.5 Industry Standards Module Protocol : LBT+AFA Module Security : AES Regulatory Type : CE Operation/Applicatio n Modulation : GFSK Operating Frequency Range (GHZ) : .863 - .87 RX Sensitivity (DBM) : -100 TX Power (DBM) : 10.6 Wireless Data Type : Packetized Product Type Features Radio Module Product Type : RF Module Radio Type : Transceiver Signal Characteristics Interface Data Rate (KBP) : 9.6 - 115.2 Number of Channels : 70 RF Data Rate (KBP) : 38.4 Usage Conditions Line of Sight Distance : 1300 M  [4300 FT ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Interconnection Type : UART Dimensions Product Length : 11.43 MM  [.45 INCH ] Product Width : 20.65 MM  [.813 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3.6 Power Down Current (Max) (MICA) : .5 RX Current (MAMP) : 23.5 TX Current (MAMP) : 40.5 Industry Standards Module Protocol : LBT+AFA Module Security : AES Regulatory Type : CE Operation/Applicatio n Modulation : GFSK Operating Frequency Range (GHZ) : .863 - .87 RX Sensitivity (DBM) : -100 TX Power (DBM) : 10.6 Wireless Data Type : Packetized Product Type Features Radio Module Product Type : RF Module Radio Type : Transceiver Signal Characteristics Interface Data Rate (KBP) : 9.6 - 115.2 Number of Channels : 70 RF Data Rate (KBP) : 38.4 Usage Conditions Line of Sight Distance : 1300 M  [4300 FT ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radio Modules - HUM-868-PRO-UFL - TE Connectivity
Berwyn, PA, United States
Radio Modules
HUM-868-PRO-UFL
Radio Modules HUM-868-PRO-UFL
Body Features Interconnection Type : UART Dimensions Product Length : 11.43 MM  [.45 INCH ] Product Width : 20.65 MM  [.813 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3.6 Power Down Current (Max) (MICA) : .5 RX Current (MAMP) : 23.5 TX Current (MAMP) : 40.5 Industry Standards Module Protocol : LBT+AFA Module Security : AES Regulatory Type : CE Operation/Applicatio n Modulation : GFSK Operating Frequency Range (GHZ) : .863 - .87 RX Sensitivity (DBM) : -100 TX Power (DBM) : 10.6 Wireless Data Type : Packetized Product Type Features Radio Module Product Type : RF Module Radio Type : Transceiver Signal Characteristics Interface Data Rate (KBP) : 9.6 - 115.2 Number of Channels : 70 RF Data Rate (KBP) : 38.4 Usage Conditions Line of Sight Distance : 1300 M  [4300 FT ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Interconnection Type : UART

Dimensions


  • Product Length : 11.43 MM  [.45 INCH ]
  • Product Width : 20.65 MM  [.813 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 3.6
  • Power Down Current (Max) (MICA) : .5
  • RX Current (MAMP) : 23.5
  • TX Current (MAMP) : 40.5

Industry Standards


  • Module Protocol : LBT+AFA
  • Module Security : AES
  • Regulatory Type : CE

Operation/Application


  • Modulation : GFSK
  • Operating Frequency Range (GHZ) : .863 - .87
  • RX Sensitivity (DBM) : -100
  • TX Power (DBM) : 10.6
  • Wireless Data Type : Packetized

Product Type Features


  • Radio Module Product Type : RF Module
  • Radio Type : Transceiver

Signal Characteristics


  • Interface Data Rate (KBP) : 9.6 - 115.2
  • Number of Channels : 70
  • RF Data Rate (KBP) : 38.4

Usage Conditions


  • Line of Sight Distance : 1300 M  [4300 FT ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
RF Transceiver Modules and Modems - HUM-868-PRO-UFL-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
HUM-868-PRO-UFL-ND
RF Transceiver Modules and Modems HUM-868-PRO-UFL-ND
General ISM < 1GHz Proprietary Transceiver Module 868MHz Antenna Not Included, Castellation Surface Mount

General ISM < 1GHz Proprietary Transceiver Module 868MHz Antenna Not Included, Castellation Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - HUM-868-PRO-UFL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
HUM-868-PRO-UFL
RF and Wireless - RF Transceiver Modules and Modems HUM-868-PRO-UFL
RF TXRX MOD ISM < 1GHZ CAST SMD

RF TXRX MOD ISM < 1GHZ CAST SMD

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Telemetry Receivers and Telemetry Transmitters RF Modules RF Transceivers
Product Number HUM-868-PRO-UFL HUM-868-PRO-UFL-ND HUM-868-PRO-UFL
Product Name Radio Modules RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 863 to 870 MHz 868 MHz 868 MHz
Radio Technique Frequency-Hopping Spread Spectrum
Features RoHS
Sensitivity -100 dBm -100 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Radio Modules - OTX-418-HH-KF1-MS - TE Connectivity
Specs
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 418 MHz
View Details
2 suppliers
Radio Modules - CMD-HHLR-315-MD - TE Connectivity
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
2 suppliers
Radio Modules - CMD-HHLR-418-MD - TE Connectivity
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 418 MHz
View Details
2 suppliers
Radio Modules - HUM-868-PRC-CAS - TE Connectivity
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 863 to 870 MHz
View Details
3 suppliers