TE Connectivity Radio Modules OTX-900-HH-LR8-PRC

Description
Configuration Features Remote Interface : 1 - 8 Buttons Dimensions Product Length : 104.75 MM  [4.124 INCH ] Product Width : 41 MM  [1.614 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3 Power Down Current (Max) (MICA) : .5 TX Current (MAMP) : 38 Industry Standards Module Protocol : FHSS Module Security : AES Regulatory Type : FCC/IC Operation/Applicatio n Modulation : 2FSK Operating Frequency Range (GHZ) : .902 - .928 TX Power (DBM) : 9.5 Wireless Data Type : Packetized Product Type Features Radio Module Product Type : Remote Control Radio Type : Transceiver Signal Characteristics Number of Channels : 50 RF Data Rate (KBP) : 19.2 - 153.6 Usage Conditions Line of Sight Distance : 1300 M  [4300 FT ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Remote Interface : 1 - 8 Buttons Dimensions Product Length : 104.75 MM  [4.124 INCH ] Product Width : 41 MM  [1.614 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3 Power Down Current (Max) (MICA) : .5 TX Current (MAMP) : 38 Industry Standards Module Protocol : FHSS Module Security : AES Regulatory Type : FCC/IC Operation/Applicatio n Modulation : 2FSK Operating Frequency Range (GHZ) : .902 - .928 TX Power (DBM) : 9.5 Wireless Data Type : Packetized Product Type Features Radio Module Product Type : Remote Control Radio Type : Transceiver Signal Characteristics Number of Channels : 50 RF Data Rate (KBP) : 19.2 - 153.6 Usage Conditions Line of Sight Distance : 1300 M  [4300 FT ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radio Modules - OTX-900-HH-LR8-PRC - TE Connectivity
Berwyn, PA, United States
Radio Modules
OTX-900-HH-LR8-PRC
Radio Modules OTX-900-HH-LR8-PRC
Configuration Features Remote Interface : 1 - 8 Buttons Dimensions Product Length : 104.75 MM  [4.124 INCH ] Product Width : 41 MM  [1.614 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3 Power Down Current (Max) (MICA) : .5 TX Current (MAMP) : 38 Industry Standards Module Protocol : FHSS Module Security : AES Regulatory Type : FCC/IC Operation/Applicatio n Modulation : 2FSK Operating Frequency Range (GHZ) : .902 - .928 TX Power (DBM) : 9.5 Wireless Data Type : Packetized Product Type Features Radio Module Product Type : Remote Control Radio Type : Transceiver Signal Characteristics Number of Channels : 50 RF Data Rate (KBP) : 19.2 - 153.6 Usage Conditions Line of Sight Distance : 1300 M  [4300 FT ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Remote Interface : 1 - 8 Buttons

Dimensions


  • Product Length : 104.75 MM  [4.124 INCH ]
  • Product Width : 41 MM  [1.614 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 3
  • Power Down Current (Max) (MICA) : .5
  • TX Current (MAMP) : 38

Industry Standards


  • Module Protocol : FHSS
  • Module Security : AES
  • Regulatory Type : FCC/IC

Operation/Application


  • Modulation : 2FSK
  • Operating Frequency Range (GHZ) : .902 - .928
  • TX Power (DBM) : 9.5
  • Wireless Data Type : Packetized

Product Type Features


  • Radio Module Product Type : Remote Control
  • Radio Type : Transceiver

Signal Characteristics


  • Number of Channels : 50
  • RF Data Rate (KBP) : 19.2 - 153.6

Usage Conditions


  • Line of Sight Distance : 1300 M  [4300 FT ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
RF Receiver, Transmitter, and Transceiver Finished Units - OTX-900-HH-LR8-PRC-ND - DigiKey
Thief River Falls, MN, United States
RF Receiver, Transmitter, and Transceiver Finished Units
OTX-900-HH-LR8-PRC-ND
RF Receiver, Transmitter, and Transceiver Finished Units OTX-900-HH-LR8-PRC-ND
RF Transmitter 902MHz ~ 928MHz FHSS, FSK Handheld, 8 Button

RF Transmitter 902MHz ~ 928MHz FHSS, FSK Handheld, 8 Button

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Telemetry Receivers and Telemetry Transmitters RF Modules
Product Number OTX-900-HH-LR8-PRC OTX-900-HH-LR8-PRC-ND
Product Name Radio Modules RF Receiver, Transmitter, and Transceiver Finished Units
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 902 to 928 MHz 902 to 928 MHz
Device Type Transmitter; Rec-Trans
RF Modulation Frequency Shift Key
Unlock Full Specs
to access all available technical data