Infineon Technologies AG Datasheets for SRAM Memory Chips

Static random access memory (SRAM) chips do not need to be refreshed like DRAM chips. This makes SRAM chips faster and more reliable.
SRAM Memory Chips: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
Applications 24 GHz radar system Automotive head unit
Applications Automotive secondary power distribution unit Domestic robots Industrial automation
Applications Automotive secondary power distribution unit Domestic robots Industrial automation Designers who used this product also designed with CY15B256Q-SXE | F-RAM (Ferroelectric RAM) BAT64-02V | Schottky Diodes S25FL128LAGMFI010 | Quad...
Applications Human machine interface
Applications Programmable logic controller (PLC)
CY7C1061G30-10ZSXI is high-performance CMOS fast static RAM devices with embedded ECC. It is offered in single and dual chip enable options and in multiple pin configurations. The CY7C1061G30-10ZSXI device includes...
Home // Products // Memories // SRAM (static RAM) // Asynchronous SRAM // CY7C1061G-10BVXI
Home // Products // Memories // SRAM (static RAM) // Asynchronous SRAM // CY7C1061G18-15BV1XIT
Home // Products // Memories // SRAM (static RAM) // Asynchronous SRAM // CY7C1061G18-15BVJXI
Home // Products // Memories // SRAM (static RAM) // Asynchronous SRAM // CY7C1061GE18-15BVXI
Home // Products // Memories // SRAM (static RAM) // Asynchronous SRAM // CY7C1061GE30-10BVXIT
Home // Products // Memories // SRAM (static RAM) // Asynchronous SRAM // CY7C1062G30-10BGXI
Home // Products // Memories // SRAM (static RAM) // Asynchronous SRAM // CY7C1069GN30-10BVXI

<< Prev Next >>