Infineon Technologies AG Memory CY7C1061G-10ZSXI

Description
SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 10ns 54-TSOP II
Request a Quote
Description
SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 10ns 54-TSOP II
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY7C1061G-10ZSXI is a 16-Mbit (1M words vó 16-bit) static RAM device from Quarktwin Technology Ltd., featuring high-speed access times of 10 ns. It supports dual chip enable functionality, allowing for flexible memory management in various applications. The device operates within a voltage range of 4.5 V to 5.5 V and has low active and standby current consumption, with typical operating current at 90 mA. It includes an embedded error-correcting code (ECC) for single-bit error detection and correction, enhancing data integrity. The memory is available in a 54-pin TSOP II package, making it suitable for space-constrained designs. This product is ideal for applications requiring reliable and fast memory solutions.

Datasheet Summary
Powered by GS/AI

The CY7C1061G-10ZSXI is a 16-Mbit (1M words vó 16-bit) static RAM device from Quarktwin Technology Ltd., featuring high-speed access times of 10 ns. It supports dual chip enable functionality, allowing for flexible memory management in various applications. The device operates within a voltage range of 4.5 V to 5.5 V and has low active and standby current consumption, with typical operating current at 90 mA. It includes an embedded error-correcting code (ECC) for single-bit error detection and correction, enhancing data integrity. The memory is available in a 54-pin TSOP II package, making it suitable for space-constrained designs. This product is ideal for applications requiring reliable and fast memory solutions.

Suppliers

Company
Product
Description
Supplier Links
Memory - 448-CY7C1061G-10ZSXI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 10ns 54-TSOP II

SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 10ns 54-TSOP II

Buy Now Datasheet
IC SRAM 16MBIT PAR 54TSOP II

IC SRAM 16MBIT PAR 54TSOP II

Supplier's Site Datasheet
Memory - CY7C1061G-10ZSXI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 16Mbit Parallel 10 ns 54-TSOP II

SRAM - Asynchronous Memory IC 16Mbit Parallel 10 ns 54-TSOP II

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 448-CY7C1061G-10ZSXI-ND CY7C1061G-10ZSXI CY7C1061G-10ZSXI
Product Name Memory Memory Memory
Memory Category SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

FIFOs Memory - MPD23698RHA - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory IC and Storage Component - 774-29705APC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Package Type Bulk
View Details
4 suppliers