SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 20ns 44-SOJ
IC SRAM 4MBIT PARALLEL 44SOJ Product overview: CY7C1041CV33-20VXE from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C1041CV33-20V
SRAM - Asynchronous Memory IC 4Mbit Parallel 20 ns 44-SOJ
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CY7C1041CV33-20VXE-ND | 774-CY7C1041CV33-20VXE | CY7C1041CV33-20VXE |
| Product Name | Memory | Memory IC and Storage Component | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Density | 4000 kbits | 4000 kbits | |
| Package Type | "44-BSOJ (0.400"", 10.16mm Width)" | SOJ; Tube | 44-BSOJ (0.400\", 10.16mm Width) |