Infineon Technologies AG Memory IC and Storage Component CY7C1041DV33-10BVXI

Description
IC SRAM 4MBIT PARALLEL 48VFBGA Product overview: CY7C1041DV33-10BVXI from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C1041DV33-10B VXI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 4MBIT PARALLEL 48VFBGA Product overview: CY7C1041DV33-10BVXI from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C1041DV33-10B VXI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-CY7C1041DV33-10BVXI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-CY7C1041DV33-10BVXI
Memory IC and Storage Component 774-CY7C1041DV33-10BVXI
IC SRAM 4MBIT PARALLEL 48VFBGA Product overview: CY7C1041DV33-10BVXI from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C1041DV33-10B VXI can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 48VFBGA Product overview: CY7C1041DV33-10BVXI from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C1041DV33-10BVXI can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 448-CY7C1041DV33-10BVXI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 48-VFBGA (6x8)

SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 48-VFBGA (6x8)

Buy Now Datasheet
Memory - CY7C1041DV33-10BVXI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 48-VFBGA (6x8)

SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 48-VFBGA (6x8)

Buy Now
IC SRAM 4MBIT PARALLEL 48VFBGA

IC SRAM 4MBIT PARALLEL 48VFBGA

Supplier's Site Datasheet
Sram, 4Mbit, Parallel, 10Ns, Bga-48; Memory Size Cypress Infineon Technologies - 19M3073 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 4Mbit, Parallel, 10Ns, Bga-48; Memory Size Cypress Infineon Technologies
19M3073
Sram, 4Mbit, Parallel, 10Ns, Bga-48; Memory Size Cypress Infineon Technologies 19M3073
SRAM, 4MBIT, PARALLEL, 10NS, BGA-48; Memory Size:4Mbit; SRAM Memory Configuration:256K x 16bit; Supply Voltage Range:3V to 3.6V; Memory Case Style:BGA; No. of Pins:48Pins; Access Time:10ns; Operating Temperature Min:-40°C RoHS Compliant: Yes

SRAM, 4MBIT, PARALLEL, 10NS, BGA-48; Memory Size:4Mbit; SRAM Memory Configuration:256K x 16bit; Supply Voltage Range:3V to 3.6V; Memory Case Style:BGA; No. of Pins:48Pins; Access Time:10ns; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-CY7C1041DV33-10BVXI 448-CY7C1041DV33-10BVXI-ND CY7C1041DV33-10BVXI CY7C1041DV33-10BVXI 19M3073
Product Name Memory IC and Storage Component Memory Memory Memory Sram, 4Mbit, Parallel, 10Ns, Bga-48; Memory Size Cypress Infineon Technologies
Memory Category Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM - Asynchronous; SRAM Chip SRAM Chip
Access Time 10 ns 10 ns 10 ns 10 ns
Cycle Time 10 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - NMC2147HF-3-MIL - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type FL18
View Details
3 suppliers
 - CY14B101PA-SFXI - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Logic Family CMOS
Package Type PG-DSO-16
View Details
6 suppliers
Memory - 71T75702S85BGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 8.5 ns
Density 18000 kbits
View Details