IC SRAM 4MBIT PARALLEL 48VFBGA Product overview: CY7C1041GN30-10BVXIT
IC SRAM 4MBIT PARALLEL 48VFBGA
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 48-VFBGA (6x8)
IC SRAM 4MBIT PARALLEL 48VFBGA
IC SRAM 4MBIT PARALLEL 48VFBGA
IC SRAM 4MBIT PARALLEL 48VFBGA
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 48-VFBGA (6x8)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CY7C1041GN30-10BVXIT | 448-CY7C1041GN30-10BVXITDKR-ND | CY7C1041GN30-10BVXIT | CY7C1041GN30-10BVXIT | CY7C1041GN30-10BVXIT |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |
| Number of Words | 256 k |