IC SRAM 4MBIT PARALLEL 36SOJ Product overview: CY7C1049B-17VC from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C1049B-17VC can be used for catalog matching and distributor lookup.
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 17ns 36-SOJ
IC SRAM 4MBIT PARALLEL 36SOJ
SRAM - Asynchronous Memory IC 4Mbit Parallel 17 ns 36-SOJ
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CY7C1049B-17VC | 448-CY7C1049B-17VC-ND | CY7C1049B-17VC | CY7C1049B-17VC |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 17 ns | 17 ns | 17 ns | |
| Cycle Time | 17 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |