Infineon Technologies AG Memory CY7C1041D-10VXI

Description
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 44-SOJ
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 44-SOJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 448-CY7C1041D-10VXI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 44-SOJ

SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 44-SOJ

Buy Now Datasheet
Memory IC and Storage Component - 774-CY7C1041D-10VXI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-CY7C1041D-10VXI
Memory IC and Storage Component 774-CY7C1041D-10VXI
IC SRAM 4MBIT PARALLEL 44SOJ Product overview: CY7C1041D-10VXI from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C1041D-10VXI can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 44SOJ Product overview: CY7C1041D-10VXI from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C1041D-10VXI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sram, 4Mbit, Parallel, 10Ns, Soj-44; Memory Size Cypress Infineon Technologies - 19M3067 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 4Mbit, Parallel, 10Ns, Soj-44; Memory Size Cypress Infineon Technologies
19M3067
Sram, 4Mbit, Parallel, 10Ns, Soj-44; Memory Size Cypress Infineon Technologies 19M3067
SRAM, 4MBIT, PARALLEL, 10NS, SOJ-44; Memory Size:4Mbit; SRAM Memory Configuration:256K x 16bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:SOJ; No. of Pins:44Pins; Access Time:10ns; Operating Temperature Min:-40°C RoHS Compliant: Yes

SRAM, 4MBIT, PARALLEL, 10NS, SOJ-44; Memory Size:4Mbit; SRAM Memory Configuration:256K x 16bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:SOJ; No. of Pins:44Pins; Access Time:10ns; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - CY7C1041D-10VXI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-SOJ

SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-SOJ

Buy Now Datasheet
IC SRAM 4MBIT PARALLEL 44SOJ

IC SRAM 4MBIT PARALLEL 44SOJ

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 448-CY7C1041D-10VXI-ND 774-CY7C1041D-10VXI 19M3067 CY7C1041D-10VXI CY7C1041D-10VXI
Product Name Memory Memory IC and Storage Component Sram, 4Mbit, Parallel, 10Ns, Soj-44; Memory Size Cypress Infineon Technologies Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM - Asynchronous; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type "44-BSOJ (0.400"", 10.16mm Width)" SOJ; Tube SOJ 44-BSOJ (0.400\", 10.16mm Width) SOJ; 44-BSOJ (0.400", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71124S15Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
 - 93L415FMQB - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type FL16
View Details
3 suppliers
Memory - CY14B256Q2A-SXIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details