TE Connectivity Datasheets for RF Receivers

RF receivers are electronic devices that enable a particular radio signal to be separated from all others being received and converted into a format for video, voice, or data.
RF Receivers: Learn more

Product Name Notes
Body Features Interconnection Type : Parallel Configuration Features Remote Interface : 1 - 8 Buttons Dimensions Product Length : 36.32 MM  [1.43 INCH ] Product Width : 16 MM  [.63 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3.6 Power Down...
Body Features Interconnection Type : Serial Dimensions Product Length : 10.1 MM  [.4 INCH ] Product Width : 9.7 MM  [.38 INCH ] Electrical Characteristics Acquisition Current (MAMP) : 28 Operating Voltage (VDC) : 4.3 Peak Current (MAMP) : 156 Sleep Current...
Body Features Interconnection Type : Serial Dimensions Product Length : 15 MM  [.59 INCH ] Product Width : 13 MM  [.51 INCH ] Electrical Characteristics Acquisition Current (MAMP) : 14 Operating Voltage (VDC) : 4.3 Peak Current (MAMP) : 44 Sleep Current...
Body Features Interconnection Type : Serial Dimensions Product Length : 15 MM  [.59 INCH ] Product Width : 13 MM  [.51 INCH ] Electrical Characteristics Acquisition Current (MAMP) : 14 Operating Voltage (VDC) : 4.3 Peak Current (MAMP) : 66 Sleep Current...
Body Features Interconnection Type : Serial Dimensions Product Length : 15 MM  [.59 INCH ] Product Width : 13 MM  [.51 INCH ] Electrical Characteristics Acquisition Current (MAMP) : 24 Operating Voltage (VDC) : 4.3 Peak Current (MAMP) : 150 Sleep Current...
Body Features Interconnection Type : Serial Dimensions Product Length : 20.6 MM  [.812 INCH ] Product Width : 16 MM  [.63 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3.6 Power Down Current (Max) (MICA) : 28 RX Current (MAMP) : 5.2...