TE Connectivity Radio Modules RXM-315-KH3

Description
Body Features Interconnection Type : Parallel Configuration Features Remote Interface : 1 - 8 Buttons Dimensions Product Length : 36.32 MM  [1.43 INCH ] Product Width : 16 MM  [.63 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3.6 Power Down Current (Max) (MICA) : 47 RX Current (MAMP) : 5.9 Industry Standards Module Protocol : HT Module Security : None Regulatory Type : None Operation/Applicatio n Modulation : OOK Operating Frequency Range (GHZ) : .315 RX Sensitivity (DBM) : -112 Wireless Data Type : Decoded Product Type Features Radio Module Product Type : RF Module Radio Type : Receiver Signal Characteristics Number of Channels : 1 Usage Conditions Line of Sight Distance : 1000 M  [3000 FT ] Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Interconnection Type : Parallel Configuration Features Remote Interface : 1 - 8 Buttons Dimensions Product Length : 36.32 MM  [1.43 INCH ] Product Width : 16 MM  [.63 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3.6 Power Down Current (Max) (MICA) : 47 RX Current (MAMP) : 5.9 Industry Standards Module Protocol : HT Module Security : None Regulatory Type : None Operation/Applicatio n Modulation : OOK Operating Frequency Range (GHZ) : .315 RX Sensitivity (DBM) : -112 Wireless Data Type : Decoded Product Type Features Radio Module Product Type : RF Module Radio Type : Receiver Signal Characteristics Number of Channels : 1 Usage Conditions Line of Sight Distance : 1000 M  [3000 FT ] Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radio Modules - RXM-315-KH3 - TE Connectivity
Berwyn, PA, United States
Radio Modules
RXM-315-KH3
Radio Modules RXM-315-KH3
Body Features Interconnection Type : Parallel Configuration Features Remote Interface : 1 - 8 Buttons Dimensions Product Length : 36.32 MM  [1.43 INCH ] Product Width : 16 MM  [.63 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3.6 Power Down Current (Max) (MICA) : 47 RX Current (MAMP) : 5.9 Industry Standards Module Protocol : HT Module Security : None Regulatory Type : None Operation/Applicatio n Modulation : OOK Operating Frequency Range (GHZ) : .315 RX Sensitivity (DBM) : -112 Wireless Data Type : Decoded Product Type Features Radio Module Product Type : RF Module Radio Type : Receiver Signal Characteristics Number of Channels : 1 Usage Conditions Line of Sight Distance : 1000 M  [3000 FT ] Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Interconnection Type : Parallel

Configuration Features


  • Remote Interface : 1 - 8 Buttons

Dimensions


  • Product Length : 36.32 MM  [1.43 INCH ]
  • Product Width : 16 MM  [.63 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 3.6
  • Power Down Current (Max) (MICA) : 47
  • RX Current (MAMP) : 5.9

Industry Standards


  • Module Protocol : HT
  • Module Security : None
  • Regulatory Type : None

Operation/Application


  • Modulation : OOK
  • Operating Frequency Range (GHZ) : .315
  • RX Sensitivity (DBM) : -112
  • Wireless Data Type : Decoded

Product Type Features


  • Radio Module Product Type : RF Module
  • Radio Type : Receiver

Signal Characteristics


  • Number of Channels : 1

Usage Conditions


  • Line of Sight Distance : 1000 M  [3000 FT ]
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet
RF and Wireless - RF Receivers - RXM-315-KH3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Receivers
RXM-315-KH3
RF and Wireless - RF Receivers RXM-315-KH3
RF RCVR ASK/OOK 315MHZ MODULE

RF RCVR ASK/OOK 315MHZ MODULE

Supplier's Site

Technical Specifications

  TE Connectivity Acme Chip Technology Co., Limited
Product Category Telemetry Receivers and Telemetry Transmitters RF Receivers
Product Number RXM-315-KH3 RXM-315-KH3
Product Name Radio Modules RF and Wireless - RF Receivers
Operating Temperature -40.0 to 70.0 C (-40.0 to 158.0 F) -40.0 to 70.0 C (-40.0 to 158.0 F)
Operating Frequency 315 MHz 315 MHz
Applications Home/Industrial Automation, Lighting, Remote Control, RKE
Unlock Full Specs
to access all available technical data

Similar Products

Radio Modules - OTX-418-HH-KF2-HT - TE Connectivity
Specs
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 418 MHz
View Details
2 suppliers
Radio Modules - HUM-900-PRC - TE Connectivity
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 902 to 928 MHz
View Details
3 suppliers
Radio Modules - OTX-433-HH-KF2-DS - TE Connectivity
Specs
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 434 MHz
View Details
2 suppliers
Radio Modules - TXM-433-LC - TE Connectivity
Specs
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F)
Operating Frequency 434 MHz
View Details
3 suppliers