TE Connectivity Radio Modules RXM-GPS-RM-T

Description
Body Features Interconnection Type : Serial Dimensions Product Length : 15 MM  [.59 INCH ] Product Width : 13 MM  [.51 INCH ] Electrical Characteristics Acquisition Current (MAMP) : 14 Operating Voltage (VDC) : 4.3 Peak Current (MAMP) : 44 Sleep Current (MICA) : 135 Tracking Current (MAMP) : 12 Operation/Applicatio n 1PPS Accuracy (NANOS) : ± 11 Cold Start Sensitivity (DBM) : -143 Cold Start Time (Max) (SEC) : 32 Hot Start Time (Max) (SEC) : 1 Operating Frequency Range (GHZ) : 1.575 Position Accuracy (M) : 3 Tracking Sensitivity (DBM) : -161 Update Rate (HZ) : 1 to 10 Velocity (MSEC) : 515 Product Type Features Radio Module Product Type : GPS Module Radio Type : Receiver Signal Characteristics Interface Data Rate (KBP) : 4.8 - 115.2 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Interconnection Type : Serial Dimensions Product Length : 15 MM  [.59 INCH ] Product Width : 13 MM  [.51 INCH ] Electrical Characteristics Acquisition Current (MAMP) : 14 Operating Voltage (VDC) : 4.3 Peak Current (MAMP) : 44 Sleep Current (MICA) : 135 Tracking Current (MAMP) : 12 Operation/Applicatio n 1PPS Accuracy (NANOS) : ± 11 Cold Start Sensitivity (DBM) : -143 Cold Start Time (Max) (SEC) : 32 Hot Start Time (Max) (SEC) : 1 Operating Frequency Range (GHZ) : 1.575 Position Accuracy (M) : 3 Tracking Sensitivity (DBM) : -161 Update Rate (HZ) : 1 to 10 Velocity (MSEC) : 515 Product Type Features Radio Module Product Type : GPS Module Radio Type : Receiver Signal Characteristics Interface Data Rate (KBP) : 4.8 - 115.2 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radio Modules - RXM-GPS-RM-T - TE Connectivity
Berwyn, PA, United States
Radio Modules
RXM-GPS-RM-T
Radio Modules RXM-GPS-RM-T
Body Features Interconnection Type : Serial Dimensions Product Length : 15 MM  [.59 INCH ] Product Width : 13 MM  [.51 INCH ] Electrical Characteristics Acquisition Current (MAMP) : 14 Operating Voltage (VDC) : 4.3 Peak Current (MAMP) : 44 Sleep Current (MICA) : 135 Tracking Current (MAMP) : 12 Operation/Applicatio n 1PPS Accuracy (NANOS) : ± 11 Cold Start Sensitivity (DBM) : -143 Cold Start Time (Max) (SEC) : 32 Hot Start Time (Max) (SEC) : 1 Operating Frequency Range (GHZ) : 1.575 Position Accuracy (M) : 3 Tracking Sensitivity (DBM) : -161 Update Rate (HZ) : 1 to 10 Velocity (MSEC) : 515 Product Type Features Radio Module Product Type : GPS Module Radio Type : Receiver Signal Characteristics Interface Data Rate (KBP) : 4.8 - 115.2 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Interconnection Type : Serial

Dimensions


  • Product Length : 15 MM  [.59 INCH ]
  • Product Width : 13 MM  [.51 INCH ]

Electrical Characteristics


  • Acquisition Current (MAMP) : 14
  • Operating Voltage (VDC) : 4.3
  • Peak Current (MAMP) : 44
  • Sleep Current (MICA) : 135
  • Tracking Current (MAMP) : 12

Operation/Application


  • 1PPS Accuracy (NANOS) : ± 11
  • Cold Start Sensitivity (DBM) : -143
  • Cold Start Time (Max) (SEC) : 32
  • Hot Start Time (Max) (SEC) : 1
  • Operating Frequency Range (GHZ) : 1.575
  • Position Accuracy (M) : 3
  • Tracking Sensitivity (DBM) : -161
  • Update Rate (HZ) : 1 to 10
  • Velocity (MSEC) : 515

Product Type Features


  • Radio Module Product Type : GPS Module
  • Radio Type : Receiver

Signal Characteristics


  • Interface Data Rate (KBP) : 4.8 - 115.2

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
RF and Wireless - RF Receivers - RXM-GPS-RM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
RXM-GPS-RM-T
RF and Wireless - RF Receivers RXM-GPS-RM-T
RF RCVR GPS 1575.42MHZ MODULE

RF RCVR GPS 1575.42MHZ MODULE

Supplier's Site

Technical Specifications

  TE Connectivity Shenzhen Shengyu Electronics Technology Limited
Product Category Telemetry Receivers and Telemetry Transmitters RF Receivers
Product Number RXM-GPS-RM-T RXM-GPS-RM-T
Product Name Radio Modules RF and Wireless - RF Receivers
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data