TE Connectivity Radio Modules RXM-GNSS-TM-T

Description
Body Features Interconnection Type : Serial Dimensions Product Length : 10.1 MM  [.4 INCH ] Product Width : 9.7 MM  [.38 INCH ] Electrical Characteristics Acquisition Current (MAMP) : 28 Operating Voltage (VDC) : 4.3 Peak Current (MAMP) : 156 Sleep Current (MICA) : 365 Tracking Current (MAMP) : 20 Operation/Applicatio n 1PPS Accuracy (NANOS) : ± 11 Cold Start Sensitivity (DBM) : -147 Cold Start Time (Max) (SEC) : 33 Hot Start Time (Max) (SEC) : 1 Operating Frequency Range (GHZ) : 1.598 - 1.605 Position Accuracy (M) : 2.5 Tracking Sensitivity (DBM) : -164 Update Rate (HZ) : 1 to 10 Velocity (MSEC) : 515 Product Type Features Radio Module Product Type : GPS Module Radio Type : Receiver Signal Characteristics Interface Data Rate (KBP) : 4.8 - 115.2 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Interconnection Type : Serial Dimensions Product Length : 10.1 MM  [.4 INCH ] Product Width : 9.7 MM  [.38 INCH ] Electrical Characteristics Acquisition Current (MAMP) : 28 Operating Voltage (VDC) : 4.3 Peak Current (MAMP) : 156 Sleep Current (MICA) : 365 Tracking Current (MAMP) : 20 Operation/Applicatio n 1PPS Accuracy (NANOS) : ± 11 Cold Start Sensitivity (DBM) : -147 Cold Start Time (Max) (SEC) : 33 Hot Start Time (Max) (SEC) : 1 Operating Frequency Range (GHZ) : 1.598 - 1.605 Position Accuracy (M) : 2.5 Tracking Sensitivity (DBM) : -164 Update Rate (HZ) : 1 to 10 Velocity (MSEC) : 515 Product Type Features Radio Module Product Type : GPS Module Radio Type : Receiver Signal Characteristics Interface Data Rate (KBP) : 4.8 - 115.2 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radio Modules - RXM-GNSS-TM-T - TE Connectivity
Berwyn, PA, United States
Radio Modules
RXM-GNSS-TM-T
Radio Modules RXM-GNSS-TM-T
Body Features Interconnection Type : Serial Dimensions Product Length : 10.1 MM  [.4 INCH ] Product Width : 9.7 MM  [.38 INCH ] Electrical Characteristics Acquisition Current (MAMP) : 28 Operating Voltage (VDC) : 4.3 Peak Current (MAMP) : 156 Sleep Current (MICA) : 365 Tracking Current (MAMP) : 20 Operation/Applicatio n 1PPS Accuracy (NANOS) : ± 11 Cold Start Sensitivity (DBM) : -147 Cold Start Time (Max) (SEC) : 33 Hot Start Time (Max) (SEC) : 1 Operating Frequency Range (GHZ) : 1.598 - 1.605 Position Accuracy (M) : 2.5 Tracking Sensitivity (DBM) : -164 Update Rate (HZ) : 1 to 10 Velocity (MSEC) : 515 Product Type Features Radio Module Product Type : GPS Module Radio Type : Receiver Signal Characteristics Interface Data Rate (KBP) : 4.8 - 115.2 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Interconnection Type : Serial

Dimensions


  • Product Length : 10.1 MM  [.4 INCH ]
  • Product Width : 9.7 MM  [.38 INCH ]

Electrical Characteristics


  • Acquisition Current (MAMP) : 28
  • Operating Voltage (VDC) : 4.3
  • Peak Current (MAMP) : 156
  • Sleep Current (MICA) : 365
  • Tracking Current (MAMP) : 20

Operation/Application


  • 1PPS Accuracy (NANOS) : ± 11
  • Cold Start Sensitivity (DBM) : -147
  • Cold Start Time (Max) (SEC) : 33
  • Hot Start Time (Max) (SEC) : 1
  • Operating Frequency Range (GHZ) : 1.598 - 1.605
  • Position Accuracy (M) : 2.5
  • Tracking Sensitivity (DBM) : -164
  • Update Rate (HZ) : 1 to 10
  • Velocity (MSEC) : 515

Product Type Features


  • Radio Module Product Type : GPS Module
  • Radio Type : Receiver

Signal Characteristics


  • Interface Data Rate (KBP) : 4.8 - 115.2

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
RF and Wireless - RF Receivers - RXM-GNSS-TM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
RXM-GNSS-TM-T
RF and Wireless - RF Receivers RXM-GNSS-TM-T
RF RX GNSS 1.575/1.602GHZ MODULE

RF RX GNSS 1.575/1.602GHZ MODULE

Supplier's Site

Technical Specifications

  TE Connectivity Shenzhen Shengyu Electronics Technology Limited
Product Category Telemetry Receivers and Telemetry Transmitters RF Receivers
Product Number RXM-GNSS-TM-T RXM-GNSS-TM-T
Product Name Radio Modules RF and Wireless - RF Receivers
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 1598 to 1605 MHz 1575 to 1602 MHz
Applications Fleet Management, Location, Navigation, Tracking
Unlock Full Specs
to access all available technical data

Similar Products

Radio Modules - TXM-315-LR - TE Connectivity
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 315 MHz
View Details
3 suppliers
Radio Modules - OTX-433-HH-KF3-HT - TE Connectivity
Specs
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 434 MHz
View Details
2 suppliers
Radio Modules - TRM-418-LT - TE Connectivity
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 418 MHz
View Details
3 suppliers
Radio Modules - TRM-433-LT - TE Connectivity
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 434 MHz
View Details
3 suppliers