TE Connectivity Datasheets for Safety Sensor Switches
Safety sensor switches are placed in enclosures to prevent accidental contact with live electrical connections.
Safety Sensor Switches: Learn more
| Product Name | Notes |
|---|---|
| Electrical Characteristics Cable Wiring : Axial Maximum Switching Current (AMP) : .2 Maximum Switching Current (VDC) : 32 Maximum Switching Voltage (VDC) : 32 Power Rating (Max) (WATT) : 6.4 Product Type Features Actuation : Position... | |
| Electrical Characteristics Cable Wiring : Axial Maximum Switching Current (AMP) : .5 Maximum Switching Current (VDC) : 30 Maximum Switching Voltage (VDC) : 30 Power Rating (Max) (WATT) : 15 Product Type Features Actuation : Position... | |
| Electrical Characteristics Cable Wiring : Right Maximum Switching Current (AMP) : .2 Maximum Switching Current (VDC) : 24 Maximum Switching Voltage (VDC) : 30 Power Rating (Max) (WATT) : 4.8 Industry Standards UL Listing : No... | |
| Electrical Characteristics Cable Wiring : Right Maximum Switching Current (AMP) : .2 Maximum Switching Current (VDC) : 30 Maximum Switching Voltage (VDC) : 30 Power Rating (Max) (WATT) : 6 Product Type Features Actuation : Position... | |
| Electrical Characteristics Maximum Switching Current (AMP) : .15 Maximum Switching Current (VDC) : 24 Maximum Switching Voltage (VDC) : 24 Power Rating (Max) (WATT) : 3.6 Product Type Features Actuation : Position Family : L-05 Position... | |
| Electrical Characteristics Maximum Switching Current (AMP) : .1 Maximum Switching Current (VDC) : 32 Maximum Switching Voltage (VDC) : 32 Power Rating (Max) (WATT) : 3.2 Product Type Features Actuation : Position Family : LK12 Position... | |
| Electrical Characteristics Maximum Switching Current (AMP) : .2 Maximum Switching Current (VDC) : 24 Maximum Switching Voltage (VDC) : 24 Power Rating (Max) (WATT) : 4.8 Product Type Features Actuation : Position Family : L422 Position... | |
| Electrical Characteristics Maximum Switching Current (AMP) : .2 Maximum Switching Current (VDC) : 30 Maximum Switching Voltage (VDC) : 30 Power Rating (Max) (WATT) : 6 Product Type Features Actuation : Position Position Switch Sensor... | |
| Electrical Characteristics Maximum Switching Current (AMP) : .2 Maximum Switching Current (VDC) : 32 Maximum Switching Voltage (VDC) : 32 Power Rating (Max) (WATT) : 6.4 Product Type Features Actuation : Position Family : L-05 Position... | |
| Electrical Characteristics Maximum Switching Current (AMP) : .2 Maximum Switching Current (VDC) : 32 Maximum Switching Voltage (VDC) : 32 Power Rating (Max) (WATT) : 6.4 Product Type Features Actuation : Position Family : LK30 Position... |