TE Connectivity Magnetic Sensor Switches K1023857

Description
Electrical Characteristics Cable Wiring : Right Maximum Switching Current (AMP) : .2 Maximum Switching Current (VDC) : 30 Maximum Switching Voltage (VDC) : 30 Power Rating (Max) (WATT) : 6 Product Type Features Actuation : Position Family : L408 Position Switch Sensor Product Type : Position Switch Usage Conditions Operating Temperature (Max) (DEGC) : 70
Request a Quote
Description
Electrical Characteristics Cable Wiring : Right Maximum Switching Current (AMP) : .2 Maximum Switching Current (VDC) : 30 Maximum Switching Voltage (VDC) : 30 Power Rating (Max) (WATT) : 6 Product Type Features Actuation : Position Family : L408 Position Switch Sensor Product Type : Position Switch Usage Conditions Operating Temperature (Max) (DEGC) : 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensor Switches - K1023857 - TE Connectivity
Berwyn, PA, United States
Magnetic Sensor Switches
K1023857
Magnetic Sensor Switches K1023857
Electrical Characteristics Cable Wiring : Right Maximum Switching Current (AMP) : .2 Maximum Switching Current (VDC) : 30 Maximum Switching Voltage (VDC) : 30 Power Rating (Max) (WATT) : 6 Product Type Features Actuation : Position Family : L408 Position Switch Sensor Product Type : Position Switch Usage Conditions Operating Temperature (Max) (DEGC) : 70

Electrical Characteristics


  • Cable Wiring : Right
  • Maximum Switching Current (AMP) : .2
  • Maximum Switching Current (VDC) : 30
  • Maximum Switching Voltage (VDC) : 30
  • Power Rating (Max) (WATT) : 6

Product Type Features


  • Actuation : Position
  • Family : L408
  • Position Switch Sensor Product Type : Position Switch

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 70
Buy Now

Technical Specifications

  TE Connectivity
Product Category Safety Sensor Switches
Product Number K1023857
Product Name Magnetic Sensor Switches
Unlock Full Specs
to access all available technical data

Similar Products