TE Connectivity Magnetic Sensor Switches K1135606

Description
Electrical Characteristics Cable Wiring : Axial Maximum Switching Current (AMP) : .2 Maximum Switching Current (VDC) : 32 Maximum Switching Voltage (VDC) : 32 Power Rating (Max) (WATT) : 6.4 Product Type Features Actuation : Position Family : L410 Position Switch Sensor Product Type : Position Switch Usage Conditions Operating Temperature (Max) (DEGC) : 100
Request a Quote
Description
Electrical Characteristics Cable Wiring : Axial Maximum Switching Current (AMP) : .2 Maximum Switching Current (VDC) : 32 Maximum Switching Voltage (VDC) : 32 Power Rating (Max) (WATT) : 6.4 Product Type Features Actuation : Position Family : L410 Position Switch Sensor Product Type : Position Switch Usage Conditions Operating Temperature (Max) (DEGC) : 100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensor Switches - K1135606 - TE Connectivity
Berwyn, PA, United States
Magnetic Sensor Switches
K1135606
Magnetic Sensor Switches K1135606
Electrical Characteristics Cable Wiring : Axial Maximum Switching Current (AMP) : .2 Maximum Switching Current (VDC) : 32 Maximum Switching Voltage (VDC) : 32 Power Rating (Max) (WATT) : 6.4 Product Type Features Actuation : Position Family : L410 Position Switch Sensor Product Type : Position Switch Usage Conditions Operating Temperature (Max) (DEGC) : 100

Electrical Characteristics


  • Cable Wiring : Axial
  • Maximum Switching Current (AMP) : .2
  • Maximum Switching Current (VDC) : 32
  • Maximum Switching Voltage (VDC) : 32
  • Power Rating (Max) (WATT) : 6.4

Product Type Features


  • Actuation : Position
  • Family : L410
  • Position Switch Sensor Product Type : Position Switch

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 100
Buy Now

Technical Specifications

  TE Connectivity
Product Category Safety Sensor Switches
Product Number K1135606
Product Name Magnetic Sensor Switches
Unlock Full Specs
to access all available technical data

Similar Products