TE Connectivity Magnetic Sensor Switches K1126511

Description
Electrical Characteristics Maximum Switching Current (AMP) : .1 Maximum Switching Current (VDC) : 32 Maximum Switching Voltage (VDC) : 32 Power Rating (Max) (WATT) : 3.2 Product Type Features Actuation : Position Family : LK12 Position Switch Sensor Product Type : Position Switch Usage Conditions Operating Temperature (Max) (DEGC) : 80
Request a Quote
Description
Electrical Characteristics Maximum Switching Current (AMP) : .1 Maximum Switching Current (VDC) : 32 Maximum Switching Voltage (VDC) : 32 Power Rating (Max) (WATT) : 3.2 Product Type Features Actuation : Position Family : LK12 Position Switch Sensor Product Type : Position Switch Usage Conditions Operating Temperature (Max) (DEGC) : 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensor Switches - K1126511 - TE Connectivity
Berwyn, PA, United States
Magnetic Sensor Switches
K1126511
Magnetic Sensor Switches K1126511
Electrical Characteristics Maximum Switching Current (AMP) : .1 Maximum Switching Current (VDC) : 32 Maximum Switching Voltage (VDC) : 32 Power Rating (Max) (WATT) : 3.2 Product Type Features Actuation : Position Family : LK12 Position Switch Sensor Product Type : Position Switch Usage Conditions Operating Temperature (Max) (DEGC) : 80

Electrical Characteristics


  • Maximum Switching Current (AMP) : .1
  • Maximum Switching Current (VDC) : 32
  • Maximum Switching Voltage (VDC) : 32
  • Power Rating (Max) (WATT) : 3.2

Product Type Features


  • Actuation : Position
  • Family : LK12
  • Position Switch Sensor Product Type : Position Switch

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 80
Buy Now

Technical Specifications

  TE Connectivity
Product Category Safety Sensor Switches
Product Number K1126511
Product Name Magnetic Sensor Switches
Unlock Full Specs
to access all available technical data

Similar Products