HDC Hood Housing Product overview: T1750162125-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-T1750162125-000 can be used for catalog matching and distributor lookup.
Hood - Coupling Connector Bottom Entry M25 H16B IP65 - Dust Tight, Water Resistant
Win Source Part Number: 1364355-T1750162125-
Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: HB
Package: Bulk
Product Status: Active
Features: Cable to Cable
Base Product Number: T175
HTSUS: 8538.90.8180
Size / Dimension: 3.752" L x 1.764" W x 3.091" H (95.30mm x 44.80mm x 78.50mm)
REACH Status: REACH Affected
ECCN: EAR99
Style: Bottom Entry
Size: H16B
Connector Type: Hood - Coupling
Ingress Protection: IP65 - Dust Tight, Water Resistant
Housing Color: Gray
Housing Material: Aluminum Alloy, Die Cast
Thread Size: M25
Lock Location: Locking Clip (2) on Hood Top
Housing Finish: Powder Coated
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 301-T1750162125-000 | A133359-ND | T1750162125-000 | 1364355-T1750162125-000 |
| Product Name | Electronic Connector | Heavy Duty Connector Housings, Hoods, Bases | Power Connectors | Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases |
| Connector Type | Rectangular Connectors, Heavy Duty |