Eaton Corporation Circuit Protector, Thermal/Mag, Push, 4Amps, Vol-Rtg 250/50VAC/VDC KD1-4

Description
Circuit Protector, Thermal/Mag, Push, 4Amps, Vol-Rtg 250/50VAC/VDC
Datasheet
Description
Circuit Protector, Thermal/Mag, Push, 4Amps, Vol-Rtg 250/50VAC/VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protector, Thermal/Mag, Push, 4Amps, Vol-Rtg 250/50VAC/VDC - 70098030 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Protector, Thermal/Mag, Push, 4Amps, Vol-Rtg 250/50VAC/VDC
70098030
Circuit Protector, Thermal/Mag, Push, 4Amps, Vol-Rtg 250/50VAC/VDC 70098030
Circuit Protector, Thermal/Mag, Push, 4Amps, Vol-Rtg 250/50VAC/VDC

Circuit Protector, Thermal/Mag, Push, 4Amps, Vol-Rtg 250/50VAC/VDC

Supplier's Site
Circuit Breaker, Thermal, 1P, 250V, 4A; Product Range Eaton Heinemann - 29F1604 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 4A; Product Range Eaton Heinemann
29F1604
Circuit Breaker, Thermal, 1P, 250V, 4A; Product Range Eaton Heinemann 29F1604
CIRCUIT BREAKER, THERMAL, 1P, 250V, 4A; Product Range:KD Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V; Voltage AC:250V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 4A; Product Range:KD Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V; Voltage AC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 70098030 29F1604
Product Name Circuit Protector, Thermal/Mag, Push, 4Amps, Vol-Rtg 250/50VAC/VDC Circuit Breaker, Thermal, 1P, 250V, 4A; Product Range Eaton Heinemann
Rated AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 2 Pole Snap-in Circuit Breaker with Guard - 82910270 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-1662/004-1000 - WAGO
Specs
Rated DC Voltage 20 to 28.8 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers