Eaton Corporation Interchangeable Trip Breaker JGH4175FAG

Description
MOLDED CASE, THERMAL MAGNETIC TYPE 5.34 INCH W X 3.57 INCH D X 7 INCH H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 220 TO 240/380 TO 415/480/600/690 VAC AT 50/60 HZ, 250 VDC (UL/IEC) VOLTAGE RATING 100 KILOAMPERE AT 220 TO 240 VAC, 70 KILOAMPERE AT 380 TO 415 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 14 KILOAMPERE AT 690 VAC, 22 KILOAMPERE AT 250 VDC (UL/IEC) INTERRUPTING RATING 175 AMPERE CURRENT RATING 4 POLE(S) STAINLESS STEEL STANDARD PRESSURE LINE TERMINAL, STANDARD PRESSURE LOAD TERMINAL TERMINAL TYPE J250 FRAME TYPE APPLICABLE STANDARD NEMA AB-1, AS 2184, BS 4752 PART 1, IEC 157-1, SABS 156, SEV 157-1, VDE 0660 MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V JG MODEL
Datasheet
Description
MOLDED CASE, THERMAL MAGNETIC TYPE 5.34 INCH W X 3.57 INCH D X 7 INCH H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 220 TO 240/380 TO 415/480/600/690 VAC AT 50/60 HZ, 250 VDC (UL/IEC) VOLTAGE RATING 100 KILOAMPERE AT 220 TO 240 VAC, 70 KILOAMPERE AT 380 TO 415 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 14 KILOAMPERE AT 690 VAC, 22 KILOAMPERE AT 250 VDC (UL/IEC) INTERRUPTING RATING 175 AMPERE CURRENT RATING 4 POLE(S) STAINLESS STEEL STANDARD PRESSURE LINE TERMINAL, STANDARD PRESSURE LOAD TERMINAL TERMINAL TYPE J250 FRAME TYPE APPLICABLE STANDARD NEMA AB-1, AS 2184, BS 4752 PART 1, IEC 157-1, SABS 156, SEV 157-1, VDE 0660 MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V JG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interchangeable Trip Breaker - JGH4175FAG - Eaton Corporation
Cleveland, OH, USA
Interchangeable Trip Breaker
JGH4175FAG
Interchangeable Trip Breaker JGH4175FAG
MOLDED CASE, THERMAL MAGNETIC TYPE 5.34 INCH W X 3.57 INCH D X 7 INCH H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 220 TO 240/380 TO 415/480/600/690 VAC AT 50/60 HZ, 250 VDC (UL/IEC) VOLTAGE RATING 100 KILOAMPERE AT 220 TO 240 VAC, 70 KILOAMPERE AT 380 TO 415 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 14 KILOAMPERE AT 690 VAC, 22 KILOAMPERE AT 250 VDC (UL/IEC) INTERRUPTING RATING 175 AMPERE CURRENT RATING 4 POLE(S) STAINLESS STEEL STANDARD PRESSURE LINE TERMINAL, STANDARD PRESSURE LOAD TERMINAL TERMINAL TYPE J250 FRAME TYPE APPLICABLE STANDARD NEMA AB-1, AS 2184, BS 4752 PART 1, IEC 157-1, SABS 156, SEV 157-1, VDE 0660 MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V JG MODEL
  • MOLDED CASE, THERMAL MAGNETIC TYPE
  • 5.34 INCH W X 3.57 INCH D X 7 INCH H SIZE
  • 690 MAX. AC VOLTAGE RATING
  • 250 MAX. DC VOLTAGE RATING
  • 220 TO 240/380 TO 415/480/600/690 VAC AT 50/60 HZ, 250 VDC (UL/IEC) VOLTAGE RATING
  • 100 KILOAMPERE AT 220 TO 240 VAC, 70 KILOAMPERE AT 380 TO 415 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 14 KILOAMPERE AT 690 VAC, 22 KILOAMPERE AT 250 VDC (UL/IEC) INTERRUPTING RATING
  • 175 AMPERE CURRENT RATING
  • 4 POLE(S)
  • STAINLESS STEEL STANDARD PRESSURE LINE TERMINAL, STANDARD PRESSURE LOAD TERMINAL TERMINAL TYPE
  • J250 FRAME TYPE
  • APPLICABLE STANDARD NEMA AB-1, AS 2184, BS 4752 PART 1, IEC 157-1, SABS 156, SEV 157-1, VDE 0660
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • MAXIMUM DC VOLTAGE RATING - UOM V
  • JG MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number JGH4175FAG
Product Name Interchangeable Trip Breaker
Rated AC Voltage 220 to 690 volts
Rated DC Voltage 250 volts
Rated Current 175 amps
Rated Breaking Capacity 14000 to 100000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - AS168X-CB1G400-ND - DigiKey
Specs
Rated Current 40 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
Single Pole B-Trip Supplementary Circuit Breakers - 1B3UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 3 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - 209-2-1-65-4-4-2-H-V-ND - DigiKey
Specs
Rated Current 2 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details