Eaton Corporation Non Interchangeable Trip Breaker LDCB3300

Description
ELECTRONIC, MOLDED CASE TYPE 8.25 INCH W X 4.06 INCH D X 10.75 INCH H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489) 240/415/690 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 480 VAC, 50 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL 489) 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 415 VAC, 35 KILOAMPERE AT 690 VAC, 20 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 300 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE L FRAME TYPE MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V LDCB MODEL
Description
ELECTRONIC, MOLDED CASE TYPE 8.25 INCH W X 4.06 INCH D X 10.75 INCH H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489) 240/415/690 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 480 VAC, 50 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL 489) 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 415 VAC, 35 KILOAMPERE AT 690 VAC, 20 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 300 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE L FRAME TYPE MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V LDCB MODEL

Suppliers

Company
Product
Description
Supplier Links
Non Interchangeable Trip Breaker - LDCB3300 - Eaton Corporation
Cleveland, OH, USA
Non Interchangeable Trip Breaker
LDCB3300
Non Interchangeable Trip Breaker LDCB3300
ELECTRONIC, MOLDED CASE TYPE 8.25 INCH W X 4.06 INCH D X 10.75 INCH H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489) 240/415/690 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 480 VAC, 50 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL 489) 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 415 VAC, 35 KILOAMPERE AT 690 VAC, 20 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 300 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE L FRAME TYPE MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V LDCB MODEL
  • ELECTRONIC, MOLDED CASE TYPE
  • 8.25 INCH W X 4.06 INCH D X 10.75 INCH H SIZE
  • 690 MAX. AC VOLTAGE RATING
  • 250 MAX. DC VOLTAGE RATING
  • 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489)
  • 240/415/690 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING
  • 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 480 VAC, 50 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL 489)
  • 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 415 VAC, 35 KILOAMPERE AT 690 VAC, 20 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING
  • 300 AMPERE AT 40 DEG C CURRENT RATING
  • 3 POLE(S)
  • ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE
  • L FRAME TYPE
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • MAXIMUM DC VOLTAGE RATING - UOM V
  • LDCB MODEL
Supplier's Site

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number LDCB3300
Product Name Non Interchangeable Trip Breaker
Rated AC Voltage 240 to 690 volts
Rated DC Voltage 250 volts
Rated Current 300 amps
Rated Breaking Capacity 20000 to 200000 amps
Unlock Full Specs
to access all available technical data

Similar Products

15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Automotive Circuit Breakers  VF-GCB -  - VICFUSE
Specs
Rated DC Voltage 42 volts
View Details
Circuit Breakers - 7-1393250-2 - TE Connectivity
Specs
Rated Current 7 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers