Eaton Corp. / Commercial Controls Division CHGP Molded Case LGH3500FAG

Description
Circuit Breaker, 3-P, 500A/600VAC,
Description
Circuit Breaker, 3-P, 500A/600VAC,
Datasheet
Datasheet Summary
Powered by GS/AI

The Eaton Cutler Hammer Circuit Breaker, 3 Pole, 500A, is designed for use in various electrical applications, providing reliable protection for circuits. It features a current rating of 500A and is suitable for both 600VAC and 250VDC voltage ratings. This circuit breaker is part of the LG Series and is mountable on DIN rails or panels. It is important to note that this product is not RoHS compliant. The 3-pole configuration allows for effective circuit management in multi-phase systems, making it a suitable choice for engineers looking for robust circuit protection solutions.

Datasheet Summary
Powered by GS/AI

The Eaton Cutler Hammer Circuit Breaker, 3 Pole, 500A, is designed for use in various electrical applications, providing reliable protection for circuits. It features a current rating of 500A and is suitable for both 600VAC and 250VDC voltage ratings. This circuit breaker is part of the LG Series and is mountable on DIN rails or panels. It is important to note that this product is not RoHS compliant. The 3-pole configuration allows for effective circuit management in multi-phase systems, making it a suitable choice for engineers looking for robust circuit protection solutions.

Suppliers

Company
Product
Description
Supplier Links
CHGP Molded Case - LGH3500FAG - Galco Industrial Electronics
Madison Heights, MI, United States
CHGP Molded Case
LGH3500FAG
CHGP Molded Case LGH3500FAG
Circuit Breaker, 3-P, 500A/600VAC,

Circuit Breaker, 3-P, 500A/600VAC,

Supplier's Site
Circuit Breaker, 3 Pole, 500A; Product Range Eaton Cutler Hammer - 51K3510 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 500A; Product Range Eaton Cutler Hammer
51K3510
Circuit Breaker, 3 Pole, 500A; Product Range Eaton Cutler Hammer 51K3510
CIRCUIT BREAKER, 3 POLE, 500A; Product Range:LG Series; Current Rating:500A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

CIRCUIT BREAKER, 3 POLE, 500A; Product Range:LG Series; Current Rating:500A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number LGH3500FAG 51K3510
Product Name CHGP Molded Case Circuit Breaker, 3 Pole, 500A; Product Range Eaton Cutler Hammer
Rated AC Voltage 600 volts
Unlock Full Specs
to access all available technical data