Eaton Corporation Circuit Breaker;Therm/Mag;Push;Cur-Rtg 2A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC KD1-2

Description
KD1 Series Re-Cirk-It Resettable Pushbutton Circuit Protectors were designed to protect electrical devices such as appliances, power tools, power supplies, copiers, printers, etc. from short circuits and overloads. With voltage of 250 VAC, 50/60 Hz; 32 VDC (0.25 A to 15 A), 50 VDC (to 10 A) and ratings from 0.25 A to 15 A. Termination is accomplished by 1⁄4" quick-connect terminals, which are solderable. More Than 100 Years of Circuit Protection Experience Designed to Meet IEC-(380, 435, 601, 7030, 0750), VDE-(0804, 0806, 0660), UL and CSA (Various) Current Protection to 1200 Amps Voltage Capabilities to 125 VDC or 480 VAC
Datasheet
Description
KD1 Series Re-Cirk-It Resettable Pushbutton Circuit Protectors were designed to protect electrical devices such as appliances, power tools, power supplies, copiers, printers, etc. from short circuits and overloads. With voltage of 250 VAC, 50/60 Hz; 32 VDC (0.25 A to 15 A), 50 VDC (to 10 A) and ratings from 0.25 A to 15 A. Termination is accomplished by 1⁄4" quick-connect terminals, which are solderable. More Than 100 Years of Circuit Protection Experience Designed to Meet IEC-(380, 435, 601, 7030, 0750), VDE-(0804, 0806, 0660), UL and CSA (Various) Current Protection to 1200 Amps Voltage Capabilities to 125 VDC or 480 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker;Therm/Mag;Push;Cur-Rtg 2A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC - 70098118 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm/Mag;Push;Cur-Rtg 2A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC
70098118
Circuit Breaker;Therm/Mag;Push;Cur-Rtg 2A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC 70098118
KD1 Series Re-Cirk-It Resettable Pushbutton Circuit Protectors were designed to protect electrical devices such as appliances, power tools, power supplies, copiers, printers, etc. from short circuits and overloads. With voltage of 250 VAC, 50/60 Hz; 32 VDC (0.25 A to 15 A), 50 VDC (to 10 A) and ratings from 0.25 A to 15 A. Termination is accomplished by 1⁄4" quick-connect terminals, which are solderable. More Than 100 Years of Circuit Protection Experience Designed to Meet IEC-(380, 435, 601, 7030, 0750), VDE-(0804, 0806, 0660), UL and CSA (Various) Current Protection to 1200 Amps Voltage Capabilities to 125 VDC or 480 VAC

KD1 Series Re-Cirk-It Resettable Pushbutton Circuit Protectors were designed to protect electrical devices such as appliances, power tools, power supplies, copiers, printers, etc. from short circuits and overloads. With voltage of 250 VAC, 50/60 Hz; 32 VDC (0.25 A to 15 A), 50 VDC (to 10 A) and ratings from 0.25 A to 15 A. Termination is accomplished by 1⁄4" quick-connect terminals, which are solderable.

  • More Than 100 Years of Circuit Protection Experience
  • Designed to Meet IEC-(380, 435, 601, 7030, 0750), VDE-(0804, 0806, 0660), UL and CSA (Various)
  • Current Protection to 1200 Amps
  • Voltage Capabilities to 125 VDC or 480 VAC
Supplier's Site
Circuit Breaker, Thermal, 1P, 250V, 2A; Product Range Eaton Heinemann - 29F1602 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 2A; Product Range Eaton Heinemann
29F1602
Circuit Breaker, Thermal, 1P, 250V, 2A; Product Range Eaton Heinemann 29F1602
CIRCUIT BREAKER, THERMAL, 1P, 250V, 2A; Product Range:KD Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V; Voltage AC:250V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 2A; Product Range:KD Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V; Voltage AC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 70098118 29F1602
Product Name Circuit Breaker;Therm/Mag;Push;Cur-Rtg 2A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC Circuit Breaker, Thermal, 1P, 250V, 2A; Product Range Eaton Heinemann
Rated AC Voltage 250 volts 250 volts
Rated DC Voltage 50 volts 50 volts
Rated Current 2 amps 2 amps
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

140G 125A G Frame Molded Case Ckt-BKR - 140G-G6C3-D11-SJ - Allen-Bradley / Rockwell Automation
Specs
Features Molded Case Circuit Breaker
View Details
QLB Series Thermal Circuit Breaker, 20A - QLB-203-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 20 amps
Trip System Type Thermal
View Details
2 suppliers
15 Amp 2 Pole Snap-in Circuit Breaker with Guard - 82910270 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details