Eaton Corporation Interchangeable Trip Breaker MDL3800A05S01

Description
MOLDED CASE, THERMAL MAGNETIC TYPE 8.25 INCH W X 4.06 INCH D X 16 INCH H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING CE APPROVAL 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489/CSA) 240/415/690 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING 65 KILOAMPERE AT 240 VAC, 50 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL 489/CSA) 65 KILOAMPERE AT 240 VAC, 50 KILOAMPERE AT 415 VAC, 20 KILOAMPERE AT 690 VAC, 20 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 800 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) M FRAME TYPE INCLUDES 1NO-1NC AUXILIARY SWITCH, 12 TO 24 VAC/VDC SHUNT TRIP MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V MDL MODEL
Datasheet
Description
MOLDED CASE, THERMAL MAGNETIC TYPE 8.25 INCH W X 4.06 INCH D X 16 INCH H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING CE APPROVAL 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489/CSA) 240/415/690 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING 65 KILOAMPERE AT 240 VAC, 50 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL 489/CSA) 65 KILOAMPERE AT 240 VAC, 50 KILOAMPERE AT 415 VAC, 20 KILOAMPERE AT 690 VAC, 20 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 800 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) M FRAME TYPE INCLUDES 1NO-1NC AUXILIARY SWITCH, 12 TO 24 VAC/VDC SHUNT TRIP MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V MDL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interchangeable Trip Breaker - MDL3800A05S01 - Eaton Corporation
Cleveland, OH, USA
Interchangeable Trip Breaker
MDL3800A05S01
Interchangeable Trip Breaker MDL3800A05S01
MOLDED CASE, THERMAL MAGNETIC TYPE 8.25 INCH W X 4.06 INCH D X 16 INCH H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING CE APPROVAL 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489/CSA) 240/415/690 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING 65 KILOAMPERE AT 240 VAC, 50 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL 489/CSA) 65 KILOAMPERE AT 240 VAC, 50 KILOAMPERE AT 415 VAC, 20 KILOAMPERE AT 690 VAC, 20 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 800 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) M FRAME TYPE INCLUDES 1NO-1NC AUXILIARY SWITCH, 12 TO 24 VAC/VDC SHUNT TRIP MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V MDL MODEL
  • MOLDED CASE, THERMAL MAGNETIC TYPE
  • 8.25 INCH W X 4.06 INCH D X 16 INCH H SIZE
  • 690 MAX. AC VOLTAGE RATING
  • 250 MAX. DC VOLTAGE RATING
  • CE APPROVAL
  • 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489/CSA)
  • 240/415/690 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING
  • 65 KILOAMPERE AT 240 VAC, 50 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL 489/CSA)
  • 65 KILOAMPERE AT 240 VAC, 50 KILOAMPERE AT 415 VAC, 20 KILOAMPERE AT 690 VAC, 20 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING
  • 800 AMPERE AT 40 DEG C CURRENT RATING
  • 3 POLE(S)
  • M FRAME TYPE
  • INCLUDES 1NO-1NC AUXILIARY SWITCH, 12 TO 24 VAC/VDC SHUNT TRIP
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • MAXIMUM DC VOLTAGE RATING - UOM V
  • MDL MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number MDL3800A05S01
Product Name Interchangeable Trip Breaker
Rated AC Voltage 240 to 690 volts
Rated DC Voltage 250 volts
Rated Current 800 amps
Rated Breaking Capacity 20000 to 65000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-2-1REC4-52-2-8-30-H-V-ND - DigiKey
Specs
Rated Current 30 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Manual Motor Single Pole Controllers Circuit Breakers - 1D10UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 10 amps
View Details
6 suppliers
Electronic Circuit Breakers - 1236693 - RS Components, Ltd.
Specs
Rated Current 6 amps
Features Motor Circuit Protection
Terminal Type Spring Clamp Terminal
View Details