Eaton Corporation Interchangeable Trip Breaker LD2600KA05

Description
MOLDED CASE SWITCH, THERMAL MAGNETIC TYPE 8.25 INCH W X 4.06 INCH D X 10.75 INCH H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING CE APPROVAL 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489) 240/415/690 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING 600 AMPERE AT 40 DEG C CURRENT RATING 2 POLE(S) LINE, LOAD TERMINAL TERMINAL TYPE L FRAME TYPE INCLUDES 1NO-1NC AUXILIARY SWITCH MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V LD MODEL
Datasheet
Description
MOLDED CASE SWITCH, THERMAL MAGNETIC TYPE 8.25 INCH W X 4.06 INCH D X 10.75 INCH H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING CE APPROVAL 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489) 240/415/690 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING 600 AMPERE AT 40 DEG C CURRENT RATING 2 POLE(S) LINE, LOAD TERMINAL TERMINAL TYPE L FRAME TYPE INCLUDES 1NO-1NC AUXILIARY SWITCH MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V LD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interchangeable Trip Breaker - LD2600KA05 - Eaton Corporation
Cleveland, OH, USA
Interchangeable Trip Breaker
LD2600KA05
Interchangeable Trip Breaker LD2600KA05
MOLDED CASE SWITCH, THERMAL MAGNETIC TYPE 8.25 INCH W X 4.06 INCH D X 10.75 INCH H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING CE APPROVAL 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489) 240/415/690 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING 600 AMPERE AT 40 DEG C CURRENT RATING 2 POLE(S) LINE, LOAD TERMINAL TERMINAL TYPE L FRAME TYPE INCLUDES 1NO-1NC AUXILIARY SWITCH MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V LD MODEL
  • MOLDED CASE SWITCH, THERMAL MAGNETIC TYPE
  • 8.25 INCH W X 4.06 INCH D X 10.75 INCH H SIZE
  • 690 MAX. AC VOLTAGE RATING
  • 250 MAX. DC VOLTAGE RATING
  • CE APPROVAL
  • 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489)
  • 240/415/690 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING
  • 600 AMPERE AT 40 DEG C CURRENT RATING
  • 2 POLE(S)
  • LINE, LOAD TERMINAL TERMINAL TYPE
  • L FRAME TYPE
  • INCLUDES 1NO-1NC AUXILIARY SWITCH
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • MAXIMUM DC VOLTAGE RATING - UOM V
  • LD MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number LD2600KA05
Product Name Interchangeable Trip Breaker
Rated AC Voltage 240 to 690 volts
Rated DC Voltage 250 volts
Rated Current 600 amps
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Breakers - 1229319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Trip System Type Thermal Magnetic; Thermal Magnetic
Number of Poles 1
Text for Mounting Panel mount
View Details
Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E2UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 2 amps
View Details
3 suppliers
Circuit Breaker - 82910080 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details