Circuit Breaker, 3-P, 400A/600V,
CIRCUIT BREAKER, 3 POLE, 400A; Product Range:LG Series; Current Rating:400A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No
| Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | LGH3400FAG | 51K3507 |
| Product Name | CHGP Molded Case | Circuit Breaker, 3 Pole, 400A; Product Range Eaton Cutler Hammer |
| Rated AC Voltage | 600 volts |