The Eaton Heinemann KD Series Circuit Breaker, part number 29F1608, is a thermal, single-pole circuit protector rated for 8A and 250V AC. This resettable device provides circuit protection similar to a fuse but eliminates the need for replacement after a fault, allowing for reduced downtime. It features easy installation in standard panel cutouts and is equipped with 1/4,Äù quick-connect terminals. The circuit breaker trips positively on short circuits and has a controlled delay for sustained overloads, ensuring reliable operation. It meets UL 1077 standards and is recognized as a supplemental protector, with CSA approval for use in Canada. Additionally, protective covers are available for environments exposed to dust or moisture.
CIRCUIT BREAKER, THERMAL, 1P, 250V, 8A; Product Range:KD Series; Current Rating:8A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V; Voltage AC:250V RoHS Compliant: Yes
Cicuit Protector, Pushbutton, Resettable, 8 Amps
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 29F1608 | 70098021 |
| Product Name | Circuit Breaker, Thermal, 1P, 250V, 8A; Product Range Eaton Heinemann | Cicuit Protector, Pushbutton, Resettable, 8 Amps |
| Rated AC Voltage | 250 volts | |
| Rated DC Voltage | 50 volts | |
| Rated Current | 8 amps | 8 amps |
| Number of Poles | 1 |